location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCL011 smart card reader USB USB 2.0 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCL011
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-F11-L100
Category:
A smart card is a pocket-sized plastic card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card readers are devices which can read smart cards.
Smart Card Readers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCL011 smart card reader USB USB 2.0 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Interface: USB 2.0
  • - Power source: USB
  • - Grey
Long product name Fujitsu SCL011 smart card reader USB USB 2.0 Grey :
The long product name of Fujitsu SCL011 smart card reader USB USB 2.0 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCL011, RFID SmartCardReader, USB, Win, 70g
More>>>
Fujitsu SCL011 smart card reader USB USB 2.0 Grey:
The official description of Fujitsu SCL011 smart card reader USB USB 2.0 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The perfect contactless desktop reader choice for e-commerce, e banking and e-government solution. Enables you to identity yourself secure with only your identity card with integrated RFID-chip.
With its combination of a modern slim design and its state of the art multi-protocol feature set, SCL011 is the perfect desktop reader choice to support various contactless applications such as electronic ID, payment & public transportation schemes and to interact with NFC-enabled devices.

Short summary description Fujitsu SCL011 smart card reader USB USB 2.0 Grey:
This short summary of the Fujitsu SCL011 smart card reader USB USB 2.0 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCL011, USB 2.0, 1 m, Grey, 70 g

Long summary description Fujitsu SCL011 smart card reader USB USB 2.0 Grey:
This is an auto-generated long summary of Fujitsu SCL011 smart card reader USB USB 2.0 Grey based on the first three specs of the first five spec groups.

Fujitsu SCL011. Interface: USB 2.0. Cable length: 1 m, Product colour: Grey. Weight: 70 g

Design
Product colour
Grey
Built-in display
No
LED indicators
Yes
Cable length
1 m
Ports & interfaces
Interface
USB 2.0
Power
Power source
USB
External power adapter
No
Power
USB powered
Yes
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Dimensions (WxDxH)
65 x 8 x 110 mm
Weight
70 g
Sustainability
Certification
CE, UL, FCC A, VCCI