Fujitsu logo

Fujitsu SCENICVIEW Series SCENICVIEW P20-2P computer monitor 50.8 cm (20") 1600 x 1200 pixels White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50792
Info modified on:
30 Dec 2024, 17:23:47
Short summary description Fujitsu SCENICVIEW Series SCENICVIEW P20-2P computer monitor 50.8 cm (20") 1600 x 1200 pixels White:

Fujitsu SCENICVIEW Series SCENICVIEW P20-2P, 50.8 cm (20"), 1600 x 1200 pixels, 8 ms, White

Long summary description Fujitsu SCENICVIEW Series SCENICVIEW P20-2P computer monitor 50.8 cm (20") 1600 x 1200 pixels White:

Fujitsu SCENICVIEW Series SCENICVIEW P20-2P. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 1200 pixels, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.