Fujitsu logo

Fujitsu FSC 19INCH SCENICVIEW P996-1 monitor CRT 1600 x 1200 pixels 48.3 cm (19")

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81304
Info modified on:
04 Apr 2019, 04:36:03
Short summary description Fujitsu FSC 19INCH SCENICVIEW P996-1 monitor CRT 1600 x 1200 pixels 48.3 cm (19"):

Fujitsu FSC MONITOR CRT 19INCH SCENICVIEW P996-1, 48.3 cm (19"), CRT /Premium Line /Flat tube (DynaFlat echnology), 1600 x 1200 pixels, 4.6 cm, 50 - 160 Hz, 30 - 96 kHz

Long summary description Fujitsu FSC 19INCH SCENICVIEW P996-1 monitor CRT 1600 x 1200 pixels 48.3 cm (19"):

Fujitsu FSC MONITOR CRT 19INCH SCENICVIEW P996-1. Display diagonal: 48.3 cm (19"), Type: CRT /Premium Line /Flat tube (DynaFlat echnology), Display resolution: 1600 x 1200 pixels. Swivel angle range: 45 - 45°, Tilt angle range: -5 - 13°, Certification: Product safety- EN60950 UL1950 CSA 22.2 No.950 Ergonomics- GS mark (EN) ISO9241-3, -7, -8 EC.... Dimensions (WxDxH): 440 x 459 x 455 mm, Weight: 22 kg. I/O ports: D-SUB (15-pin) fixed on monitor

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.