location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX300 S2 server Tower Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primergy TX300 S2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K936-V155#DIM
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY TX300 S2 server Tower Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM :
  • - Intel® Xeon® 3.4 GHz
  • - 2 GB DDR2-SDRAM
  • - DVD-ROM
  • - Tower
Long product name Fujitsu PRIMERGY TX300 S2 server Tower Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM :
The short editorial description of Fujitsu PRIMERGY TX300 S2 server Tower Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM

Primergy TX300 S2, Intel Xeon DP 3.4GHz, 2GB DDR RAM PC2-3200 ECC, FDD, DVD-ROM, 2xGbit Ethernet LAN, DIMM
More>>>
Fujitsu PRIMERGY TX300 S2 server Tower Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM:
The official marketing text of Fujitsu PRIMERGY TX300 S2 server Tower Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM as supplied by the manufacturer

The high capacity of four memory banks for mirroring with up to 16 GB RAM. The TX300 S2 also has PCI Express for high-speed disk throughput with integrated RAID 5 controller and DDR2 SDRAM memory for enhancing data transfer throughput. This system only requires a few additional options to be equal to the demands of clustering or disaster-
tolerant setups. It is therefore ideal for remote business critical locations.

Short summary description Fujitsu PRIMERGY TX300 S2 server Tower Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM:
This short summary of the Fujitsu PRIMERGY TX300 S2 server Tower Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX300 S2, 3.4 GHz, 2 GB, DDR2-SDRAM, DVD-ROM, Tower

Long summary description Fujitsu PRIMERGY TX300 S2 server Tower Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM:
This is an auto-generated long summary of Fujitsu PRIMERGY TX300 S2 server Tower Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX300 S2. Processor family: Intel® Xeon®, Processor frequency: 3.4 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Chassis type: Tower

Processor
Processor family *
Intel® Xeon®
Processor frequency *
3.4 GHz
Motherboard chipset
Intel® E7520
Maximum number of SMP processors
2
Processor front side bus
800 MHz
Memory
Internal memory *
2 GB
Internal memory type *
DDR2-SDRAM
Maximum internal memory *
16 GB
Storage
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
3
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Parallel ports quantity
1
Serial ports quantity
2
Design
Chassis type *
Tower
Software
Compatible operating systems *
Microsoft: Windows 2003 Standard, Enterprise IA32 Edition; Microsoft: Windows 2003 Standard, Enterprise x64 Edition; Microsoft Windows 2003 Web Edition Microsoft: Windows 2000 Advanced Server; Server Novell: NetWare 6.5 VMware: ESX Server 2.5 SCO: UnixWare 7.1.4; Open Server 5.0.7 SUSE: Enterprise Server 8 for x86 and 9 x86 / EM64T SUSE: Linux 9.1, 9.3 for X86 Red Hat: Enterprise Linux 2.1; 3 and 4 for X86 / EM64T
Bundled software
ServerStart: ServerBooks CD, ServerSupport CD, ServerView CD
Power
Power consumption (typical)
600 W
Weight & dimensions
Width
286 mm
Depth
775 mm
Height
473 mm
Weight
25 kg
Other features
Diskette drive memory
1.44 MB
Dimensions (WxDxH)
286 x 775 x 473 mm
RAID controller type
2-channel U320 SCSI
Graphics card
Rage XL