Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX200 S2 server Intel® Xeon® 3.2 GHz 2 GB DDR-SDRAM Rack

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primergy TX200 S2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K935-V364#OFF
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8898
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 18 Nov 2019 14:22:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu PRIMERGY TX200 S2 server Intel® Xeon® 3.2 GHz 2 GB DDR-SDRAM Rack :
The short editorial description of Fujitsu PRIMERGY TX200 S2 server Intel® Xeon® 3.2 GHz 2 GB DDR-SDRAM Rack

Primergy TX200 S2, Rack, Intel Xeon 3.2GHz, 2M, 2GB, 1xGbit Ethernet LAN, Configurable Base Unit OFFIMAC
More>>>
Fujitsu PRIMERGY TX200 S2 server Intel® Xeon® 3.2 GHz 2 GB DDR-SDRAM Rack:
The official marketing text of Fujitsu PRIMERGY TX200 S2 server Intel® Xeon® 3.2 GHz 2 GB DDR-SDRAM Rack as supplied by the manufacturer

A failsafe platform for your application stacks, the TX200 S2 is a tower server with standard features such as disk mirroring, hot-plug disks, hot-spare memory, Chipkill, and the innovative “cool-safe” air flow system design that supports next-generation processor technology. Options include extended RAID functionality, clustering alternatives and redundant power supplies and fans, and that means there are choices when it comes to security. The upshot is a reliable solution for today’s business.

Short summary description Fujitsu PRIMERGY TX200 S2 server Intel® Xeon® 3.2 GHz 2 GB DDR-SDRAM Rack:
This short summary of the Fujitsu PRIMERGY TX200 S2 server Intel® Xeon® 3.2 GHz 2 GB DDR-SDRAM Rack data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX200 S2, 3.2 GHz, 2 GB, DDR-SDRAM, Rack

Long summary description Fujitsu PRIMERGY TX200 S2 server Intel® Xeon® 3.2 GHz 2 GB DDR-SDRAM Rack:
This is an auto-generated long summary of Fujitsu PRIMERGY TX200 S2 server Intel® Xeon® 3.2 GHz 2 GB DDR-SDRAM Rack based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX200 S2. Processor family: Intel® Xeon®, Processor frequency: 3.2 GHz. Internal memory: 2 GB, Internal memory type: DDR-SDRAM. Chassis type: Rack

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.2 GHz
Processor cache
2 MB
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® E7320
Processor cache type
L2
Maximum number of SMP processors
2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
12 GB
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
8 MB
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
2
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Rack
Software
Compatible operating systems *
List of desktop operating systems tested as compatible with this product.
Microsoft: Windows 2003 Standard, Enterprise IA32 Edition; Microsoft: Windows 2003 Standard, Enterprise x64 Edition; Microsoft Windows 2003 Web Edition Microsoft Small Business Server 2003 Stand./Premium Edition* Microsoft: Windows 2000 Advanced Server; Server Novell: NetWare 6.5 SCO: UnixWare 7.1.4; Open Server 5.0.7 SUSE: Enterprise Server 8 for x86 and 9 x86 / EM64T SUSE: Linux 9.2, 9.3 for X86 Red Hat: Enterprise Linux 2.1; 3 and 4 for X86 / EM64T
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
ServerBooks CD, ServerSupport CD & ServerView CD
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
600 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
483 mm
Depth *
The distance from the front to the back of something.
770 mm
Height *
The measurement of the product from head to foot or from base to top.
177 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
25 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
483 x 770 x 177 mm
Graphics adapter
Rage XL
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Customer service details
X