Fujitsu logo

Fujitsu E772-1 17IN 72KHZ 0.27MM monitor CRT 1280 x 1024 pixels 43.2 cm (17")

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76748
Info modified on:
04 Apr 2019, 04:15:58
Short summary description Fujitsu E772-1 17IN 72KHZ 0.27MM monitor CRT 1280 x 1024 pixels 43.2 cm (17"):

Fujitsu E772-1 17IN 72KHZ 0.27MM, 43.2 cm (17"), CRT, 1280 x 1024 pixels, 50 - 160 Hz, 30 - 72 kHz, 110 cd/m2

Long summary description Fujitsu E772-1 17IN 72KHZ 0.27MM monitor CRT 1280 x 1024 pixels 43.2 cm (17"):

Fujitsu E772-1 17IN 72KHZ 0.27MM. Display diagonal: 43.2 cm (17"), Type: CRT, Display resolution: 1280 x 1024 pixels. Ergonomics: GS mark / (EN) ISO9241-3, -7, -8., Certification: TCO '99 . Dimensions (WxDxH): 397 x 419 x 383 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.