Fujitsu logo

Fujitsu S26361-K910-V150 monitor CRT 1280 x 1024 pixels 43.2 cm (17")

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26517
Info modified on:
04 Apr 2019, 04:15:31
Short summary description Fujitsu S26361-K910-V150 monitor CRT 1280 x 1024 pixels 43.2 cm (17"):

Fujitsu S26361-K910-V150, 43.2 cm (17"), CRT colour monitor Premium Line, 1280 x 1024 pixels, 4 cm, 50 - 160 Hz, 30 - 96 kHz

Long summary description Fujitsu S26361-K910-V150 monitor CRT 1280 x 1024 pixels 43.2 cm (17"):

Fujitsu S26361-K910-V150. Display diagonal: 43.2 cm (17"), Type: CRT colour monitor Premium Line, Display resolution: 1280 x 1024 pixels. Certification: MPR II TCO’ 03. Dimensions (WxDxH): 400 x 398 x 412 mm. Monitor maximum power consumption: 75 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.