Fujitsu PRIMERGY PY RX600 1xX/3.00/4M 2GB, 3 GHz, 2 GB, DDR-SDRAM, DVD-ROM, 700 W, Rack (3U)
Fujitsu PRIMERGY PY RX600 1xX/3.00/4M 2GB. Processor family: Intel® Xeon®, Processor frequency: 3 GHz. Internal memory: 2 GB, Internal memory type: DDR-SDRAM. Optical drive type: DVD-ROM. Power supply: 700 W. Chassis type: Rack (3U)