location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMECENTER Rack 38U Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMECENTER Rack 38U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K826-V103
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu PRIMECENTER Rack 38U Black, Silver :
The long product name of Fujitsu PRIMECENTER Rack 38U Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMECENTER Rack 38U
More>>>
Fujitsu PRIMECENTER Rack 38U Black, Silver:
The official description of Fujitsu PRIMECENTER Rack 38U Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As 19-inch rack technology becomes increasingly widespread, new requirements are being placed on flexibility and configuration options. PRIMECENTER racks are the basis for constructing rack configurations with all Fujitsu Siemens products, such as servers, operating devices and storage systems. Based on the industry standards DIN 41949 and IEC 297, PRIMECENTER racks can also accommodate other products on the market that comply with these standards. The racks can easily be expanded both horizontally and vertically and integrate into existing DP environments. In particular, the stacking concept of this rack family offers new flexibility in creating configurations with variable height units.The PRIMECENTER rack versions range from a small 12U system for office environments, to a 46U rack, or even a stacked 50U rack for data centers. The PRIMECENTER racks offer highly optimized cable management, passive ventilation with a large throughput for current and future IT products with high heat dissipation, as well as large vertical expandability with additional mounting locations for 19-inch devices. An essential design principle is to ensure ease of serviceability and maintenance of the installed components.

Short summary description Fujitsu PRIMECENTER Rack 38U Black, Silver:
This short summary of the Fujitsu PRIMECENTER Rack 38U Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMECENTER Rack 38U, Black, Silver

Long summary description Fujitsu PRIMECENTER Rack 38U Black, Silver:
This is an auto-generated long summary of Fujitsu PRIMECENTER Rack 38U Black, Silver based on the first three specs of the first five spec groups.

Fujitsu PRIMECENTER Rack 38U. Product colour: Black, Silver

Features
Product colour
Black, Silver
Other features
Dimensions (WxDxH)
700 x 1000 x 1825 mm
Rack information
38U
Brand Image Product code Product Stock Price from
Fujitsu PRIMECENTER Rack 46U Black, Silver Fujitsu PRIMECENTER Rack 46U Black, Silver
(show image)
S26361-K826-V104 PRIMECENTER Rack 46U 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMECENTER Rack 24U Black, Silver Fujitsu PRIMECENTER Rack 24U Black, Silver
(show image)
S26361-K826-V102 PRIMECENTER Rack 24U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)