Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu BTO PrimeCenter Rack 12 HE 1000 tief

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BTO PrimeCenter Rack 12 HE 1000 tief
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K826-V101
Category
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11247
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 29 Mar 2017 11:45:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu BTO PrimeCenter Rack 12 HE 1000 tief :
The short editorial description of Fujitsu BTO PrimeCenter Rack 12 HE 1000 tief

BTO PrimeCenter Rack 12 HE 1000 tief
More>>>
Fujitsu BTO PrimeCenter Rack 12 HE 1000 tief:
The official marketing text of Fujitsu BTO PrimeCenter Rack 12 HE 1000 tief as supplied by the manufacturer

As 19-inch rack technology becomes increasingly widespread, new requirements are being placed on flexibility and configuration options. PRIMECENTER racks are the basis for constructing rack configurations with all Fujitsu Siemens products, such as servers, operating devices and storage systems. Based on the industry standards DIN 41949 and IEC 297, PRIMECENTER racks can also accommodate other products on the market that comply with these standards. The racks can easily be expanded both horizontally and vertically and integrate into existing DP environments. In particular, the stacking concept of this rack family offers new flexibility in creating configurations with variable height units.

The PRIMECENTER rack versions range from a small 12U system for office environments, to a 46U rack, or even a stacked 50U rack for data centers. The PRIMECENTER racks offer highly optimized cable management, passive ventilation with a large throughput for current and future IT products with high heat dissipation, as well as large vertical expandability with additional mounting locations for 19-inch devices. An essential design principle is to ensure ease of serviceability and maintenance of the installed components.

Short summary description Fujitsu BTO PrimeCenter Rack 12 HE 1000 tief:
This short summary of the Fujitsu BTO PrimeCenter Rack 12 HE 1000 tief data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu BTO PrimeCenter Rack 12 HE 1000 tief, 82 kg, 700 x 1000 x 670 mm

Long summary description Fujitsu BTO PrimeCenter Rack 12 HE 1000 tief:
This is an auto-generated long summary of Fujitsu BTO PrimeCenter Rack 12 HE 1000 tief based on the first three specs of the first five spec groups.

Fujitsu BTO PrimeCenter Rack 12 HE 1000 tief. Weight: 82 kg. Dimensions (WxDxH): 700 x 1000 x 670 mm

Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
82 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
700 x 1000 x 670 mm
Customer service details
X