location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY SX30 BU RH 1-Channel U320 SCSI Rack (3U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY SX30
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY SX30 BU RH 1-Channel U320 SCSI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K638-V240
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Fujitsu PRIMERGY SX30 BU RH 1-Channel U320 SCSI Rack (3U):
This short summary of the Fujitsu PRIMERGY SX30 BU RH 1-Channel U320 SCSI Rack (3U) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY SX30 BU RH 1-Channel U320 SCSI, Rack (3U)

Long summary description Fujitsu PRIMERGY SX30 BU RH 1-Channel U320 SCSI Rack (3U):
This is an auto-generated long summary of Fujitsu PRIMERGY SX30 BU RH 1-Channel U320 SCSI Rack (3U) based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY SX30 BU RH 1-Channel U320 SCSI. Storage drive interface: SCSI, RAID levels: 0, 1, 10, 50, JBOD. Chassis type: Rack (3U). Weight: 32 kg. Dimensions (WxDxH): 483 x 681 x 133 mm, Technical features: 1x hot plug power supply module; expansion unit for 14 hot replace LVD SCSI HD; incl. 2 SCSI input..., Storage drive type: 36 / 73 / 146 / 300 Gbyte 10000 rpm; 18 / 36 / 73 Gbyte 15000 rpm

Storage
Storage drive interface *
SCSI
RAID levels
0, 1, 10, 50, JBOD
Design
Chassis type *
Rack (3U)
Weight & dimensions
Weight
32 kg
Other features
Dimensions (WxDxH)
483 x 681 x 133 mm
Technical features
1x hot plug power supply module; expansion unit for 14 hot replace LVD SCSI HD; incl. 2 SCSI input modules; hot replace fan (N+1 redundant), 2 power cords
Storage drive type
36 / 73 / 146 / 300 Gbyte 10000 rpm; 18 / 36 / 73 Gbyte 15000 rpm
Country Distributor
United Kingdom 1 distributor(s)