Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Displays B20T-7 proGREEN 19.5" HD TN Matt Black computer monitor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Displays
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B20T-7 proGREEN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1542-V160
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4053026641685
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 42023
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 05 Feb 2018 21:48:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Displays B20T-7 proGREEN 19.5" HD TN Matt Black computer monitor :
The short editorial description of Fujitsu Displays B20T-7 proGREEN 19.5" HD TN Matt Black computer monitor

49.53 cm (19.5 ") LED HD+, 1600 x 900, 250cd/m², 5ms, 1000:1, 1x DVI-D (HDCP), 1x D-SUB, 4.56kg, Black
More>>>
Fujitsu Displays B20T-7 proGREEN 19.5" HD TN Matt Black computer monitor:
The official marketing text of Fujitsu Displays B20T-7 proGREEN 19.5" HD TN Matt Black computer monitor as supplied by the manufacturer

The FUJITSU Display B20T-7 LED proGREEN offers best ergonomics and usability for intensive office use with a 4-in-1 stand. High resolution for pin sharp pictures with modern applications.
Energy Efficiency Class: A+

Short summary description Fujitsu Displays B20T-7 proGREEN 19.5" HD TN Matt Black computer monitor:
This short summary of the Fujitsu Displays B20T-7 proGREEN 19.5" HD TN Matt Black computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Displays B20T-7 proGREEN, 49.5 cm (19.5"), 1600 x 900 pixels, LED, 5 ms, 250 cd/m², Black

Long summary description Fujitsu Displays B20T-7 proGREEN 19.5" HD TN Matt Black computer monitor:
This is an auto-generated long summary of Fujitsu Displays B20T-7 proGREEN 19.5" HD TN Matt Black computer monitor based on the first three specs of the first five spec groups.

Fujitsu Displays B20T-7 proGREEN. Display diagonal: 49.5 cm (19.5"), Display resolution: 1600 x 900 pixels, HD type: HD, Display technology: TN, Display: LED, Display surface: Matt, Response time: 5 ms, Display brightness: 250 cd/m², Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). Height adjustment. Energy Star certified. Colour of product: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
49.5 cm (19.5")
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 900 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Display *
The description of display that can includes display type, resolution, size etc.
LED
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Display technology *
The technology used in the display e.g. plasma, LED.
TN
Supported graphics resolutions *
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1600 x 900
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Display number of colours *
16.78 million colours
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
3D *
The device can be used with 3D technology.
No
Display surface
Matt
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
20000000:1
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
49.5 cm
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.2712 x 0.2712 mm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
43.4 cm
Viewable size, vertical
23.6 cm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
55 - 76 Hz
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
DDC/CI
Yes
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Built-in camera *
The product has an integrated camera.
No
TV tuner integrated *
Device has an in-built TV tuner.
No
Number of speakers
The quantity of speakers included in/with the product.
2
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
4 W
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Thin Client
Thin client installed *
The product includes a thin client, which is a computer or a computer program which depends heavily on some other computer (its server) to fulfill its computational roles. This is different from the traditional fat client, which is a computer designed to take on these roles by itself. The specific roles assumed by the server may vary, from providing data persistence (for example, for diskless nodes) to actual information processing on the client's behalf.
No
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
Ports & interfaces
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Audio input
The type of audio input that the device requires, and the connection needed.
Yes
Audio output
The type of audio output that the device produces, and the connector(s).
Yes
AC (power) in
Yes
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
Height adjustment *
The part of the device that can be adjusted to change the height.
Yes
Swivelling
Yes
Tilt adjustment
The tilt, which means the angle at which the device is pointing (up or down), can be changed.
Yes
Tilt angle range
-5 - 22°
Height adjustment
13 cm
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
13.8 W
Annual energy consumption *
The amount of energy used by the product per year.
20 kWh
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A+
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100 - 240
AC input frequency
50/60
Power consumption (max)
The maximum amount of power used by the device.
16.3 W
Power consumption (off)
0.1 W
Power consumption (PowerSave)
0.2 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
EPEAT compliance *
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Silver
Weight & dimensions
Width *
The measurement or extent of something from side to side.
469.7 mm
Depth *
The distance from the front to the back of something.
59.8 mm
Height *
The measurement of the product from head to foot or from base to top.
277.6 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.26 kg
Width (with stand)
469.7 mm
Depth (with stand)
244.5 mm
Height (with stand)
352.2 mm
Weight with stand
4.56 kg
Packaging data
Package weight
Weight of the packaged product.
5.66 kg
Packaging content
Cables included
Audio (3.5mm), DVI, VGA
Manual
Yes
User Guide on CD-ROM
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14
0%
Country Distributor
Nederland 2 distributor(s)
France 2 distributor(s)
Deutschland 6 distributor(s)
Czech Republic 1 distributor(s)
Italia 2 distributor(s)
España 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)
X