location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu E line 24T-7 LED LED display 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
E line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24T-7 LED
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1539-V160
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu E line 24T-7 LED LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 18.3 W
Warranty: 3 years
Long product name Fujitsu E line 24T-7 LED LED display 61 cm (24") 1920 x 1080 pixels Full HD Black :
The long product name of Fujitsu E line 24T-7 LED LED display 61 cm (24") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24" Full HD LED (1920 x 1080 px), 5 ms, 250 cd/m², HDMI, D-Sub, DVI-D, 18.3 W, 2.9 kg, Black
More>>>
Fujitsu E line 24T-7 LED LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:
The official description of Fujitsu E line 24T-7 LED LED display 61 cm (24") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The FUJITSU Display E24T-7 LED combines comfortable ergonomics with best-in-class energy saving technology like ECO operation mode.
- Fast response time (typ.) of 5 ms, perfect for office, internet use and more
- Proven eco-friendliness with TCO Display 6.0, ENERGY STAR® 6.0 and EPEAT® Silver
- certificate
- Representative design providing a slender housing in ergonomic matt black,
- integrated speakers and power supply
- Full support for Fujitsu ESPRIMO Q and Fujitsu FUTRO backpack solutions

Short summary description Fujitsu E line 24T-7 LED LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:
This short summary of the Fujitsu E line 24T-7 LED LED display 61 cm (24") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu E line 24T-7 LED, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Fujitsu E line 24T-7 LED LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Fujitsu E line 24T-7 LED LED display 61 cm (24") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Fujitsu E line 24T-7 LED. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Display surface
Matt
Supported graphics resolutions
720 x 400, 832 x 624, 1152 x 870, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1360 x 768 (WXGA), 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.277 x 0.277 mm
Viewable size, horizontal
53.1 cm
Viewable size, vertical
29.9 cm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
55 - 76 Hz
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Product colour *
Black
Certification
RoHS, WEEE, EAC, FCC, cUL, CSA, SASO, TCO
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
Audio input
Yes
Audio output
Yes
HDCP
Yes
AC (power) in
Yes
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-3.5 - 21.5°
Power
Power consumption (typical) *
18.3 W
Power consumption (max)
23.2 W
Power consumption (off)
0.2 W
Power consumption (PowerSave)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Packaging content
Cables included
AC, Audio (3.5mm), VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
565.4 mm
Depth (with stand)
202.9 mm
Height (with stand)
411.9 mm
Weight (with stand)
3.39 kg
Width (without stand)
565.4 mm
Depth (without stand)
56.5 mm
Height (without stand)
339.9 mm
Weight (without stand)
2.9 kg
Packaging data
Package weight
4.63 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
Built-in subwoofer
No
TV tuner integrated
No
Mean time between failures (MTBF)
50000 h
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:18:52
Uk has collected 3 expert reviews for Fujitsu E line 24T-7 LED LED display 61 cm (24") 1920 x 1080 pixels Full HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)