Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENICVIEW Series A19-5 ECO 19" Grey computer monitor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCENICVIEW Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A19-5 ECO
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1339-V140
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 18080
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 15 Dec 2017 02:48:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu SCENICVIEW Series A19-5 ECO 19" Grey computer monitor :
The short editorial description of Fujitsu SCENICVIEW Series A19-5 ECO 19" Grey computer monitor

A19-5 ECO, 48.26 cm (19 ") , LCD, D-Sub, 1280x1024, 1000:1, 300cd/m2, 5ms, 5:4
More>>>

Fujitsu SCENICVIEW Series A19-5 ECO 19" Grey computer monitor:
The official marketing text of Fujitsu SCENICVIEW Series A19-5 ECO 19" Grey computer monitor as supplied by the manufacturer
Convenience at low cost
Featuring all the advantages of TFT technology in the adapted Fujitsu Display family look, this display is the ideal choice for customers seeking a low-price standard TFT with excellent picture quality. It comes with a screen size of 48cm (19-inch).

- Excellent visual ergonomics for the office with 1280x1024 recommended resolution

- Fast response time (typ.) of 5 ms, perfect for Internet, office multitasking and more

- Proven ECO friendliness with TCO Displays 5.0 and Energy Star 5.0

- Representative design providing a slender housing in ergonomic light grey, integrated speakers and power supply
Short summary description Fujitsu SCENICVIEW Series A19-5 ECO 19" Grey computer monitor:
This short summary of the Fujitsu SCENICVIEW Series A19-5 ECO 19" Grey computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu SCENICVIEW Series A19-5 ECO, 48.3 cm (19"), 1280 x 1024 pixels, 5 ms, 250 cd/m², Grey
Long summary description Fujitsu SCENICVIEW Series A19-5 ECO 19" Grey computer monitor :

Fujitsu SCENICVIEW Series A19-5 ECO. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Display brightness: 250 cd/m², Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). Colour of product: Grey

This is an auto-generated long summary of Fujitsu SCENICVIEW Series A19-5 ECO 19" Grey computer monitor based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
5:4
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:4
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.294 x 0.294 mm
Horizontal scan range
31 - 82 kHz
Vertical scan range
56 - 76 Hz
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
No
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Built-in camera *
The product has an integrated camera.
No
TV tuner integrated *
Device has an in-built TV tuner.
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Performance
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
70000 h
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
Power
Power consumption (off)
0.5 W
Power consumption (PowerSave)
0.5 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
412 mm
Depth *
The distance from the front to the back of something.
62 mm
Height *
The measurement of the product from head to foot or from base to top.
350 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.800 g
Width (with stand)
412 mm
Depth (with stand)
200 mm
Height (with stand)
402 mm
Other features
Power requirements
100 - 240 V, 50 - 60 Hz
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1280 x 1024 pixels
X