Fujitsu logo

Fujitsu SCALEOVIEW Series SCALEOVIEW L20W-1 computer monitor 50.8 cm (20") 1680 x 1050 pixels

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58726
Info modified on:
22 Aug 2022, 16:27:12
Short summary description Fujitsu SCALEOVIEW Series SCALEOVIEW L20W-1 computer monitor 50.8 cm (20") 1680 x 1050 pixels:

Fujitsu SCALEOVIEW Series SCALEOVIEW L20W-1, 50.8 cm (20"), 1680 x 1050 pixels, 5 ms

Long summary description Fujitsu SCALEOVIEW Series SCALEOVIEW L20W-1 computer monitor 50.8 cm (20") 1680 x 1050 pixels:

Fujitsu SCALEOVIEW Series SCALEOVIEW L20W-1. Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.