Fujitsu PRIMERGY RX300 S4, DDR2-SDRAM, 0 GB, DVD Super Multi, Rack (2U)
Fujitsu PRIMERGY RX300 S4. Processor family: Intel® Xeon®. Internal memory type: DDR2-SDRAM. Total storage capacity: 0 GB, Optical drive type: DVD Super Multi. Redundant power supply (RPS) support. Chassis type: Rack (2U)