Fujitsu logo

Fujitsu SCENICVIEW Series SCENICVIEW XE19-2B computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15530
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCENICVIEW Series SCENICVIEW XE19-2B computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

Fujitsu SCENICVIEW Series SCENICVIEW XE19-2B, 48.3 cm (19"), 1280 x 1024 pixels, 8 ms, Black

Long summary description Fujitsu SCENICVIEW Series SCENICVIEW XE19-2B computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

Fujitsu SCENICVIEW Series SCENICVIEW XE19-2B. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.