Fujitsu logo

Fujitsu MYRICA Series Myrica VQ40-2 LCD TV 101.6 cm (40") HD Silver 500 cd/m²

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61614
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu MYRICA Series Myrica VQ40-2 LCD TV 101.6 cm (40") HD Silver 500 cd/m²:

Fujitsu MYRICA Series Myrica VQ40-2 LCD TV, 101.6 cm (40"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Fujitsu MYRICA Series Myrica VQ40-2 LCD TV 101.6 cm (40") HD Silver 500 cd/m²:

Fujitsu MYRICA Series Myrica VQ40-2 LCD TV. Display diagonal: 101.6 cm (40"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.