Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENICVIEW Series 17-inch RC23 rack console 43.2 cm (17") 1280 x 1024 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCENICVIEW Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-inch Rack Console RC23
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1023-V800*OF
Category
Frame or cabinet into which hardware components are mounted.
Rack Consoles
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5119
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:56:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu SCENICVIEW Series 17-inch RC23 rack console 43.2 cm (17") 1280 x 1024 pixels :
The short editorial description of Fujitsu SCENICVIEW Series 17-inch RC23 rack console 43.2 cm (17") 1280 x 1024 pixels

17-inch Rack Console RC23
More>>>
Fujitsu SCENICVIEW Series 17-inch RC23 rack console 43.2 cm (17") 1280 x 1024 pixels:
The official marketing text of Fujitsu SCENICVIEW Series 17-inch RC23 rack console 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer

The PRIMERGY RC23 rack console, comprised of a keyboard, TFT monitor and touchpad, occupies only one height unit in the rack. The device is also available with optional console switch functionality, which opens up several more units of rack space while at the same time further simplifying the administration of server parks.

Short summary description Fujitsu SCENICVIEW Series 17-inch RC23 rack console 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the Fujitsu SCENICVIEW Series 17-inch RC23 rack console 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENICVIEW Series 17-inch Rack Console RC23, 43.2 cm (17"), 1280 x 1024 pixels, TFT, 260 cd/m², 500:1, 34 cm

Long summary description Fujitsu SCENICVIEW Series 17-inch RC23 rack console 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of Fujitsu SCENICVIEW Series 17-inch RC23 rack console 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Fujitsu SCENICVIEW Series 17-inch Rack Console RC23. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display: TFT. Horizontal scan range: 29 - 80 kHz, Vertical scan range: 48 - 75 Hz. Power consumption (typical): 30 W, Power consumption (standby): 2 W. Dimensions (WxDxH): 485 x 440 x 44 mm. Weight: 12.1 kg

Display
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Display
The description of display that can includes display type, resolution, size etc.
TFT
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
260 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
500:1
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
34 cm
Viewable size, vertical
27 cm
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
130°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
130°
Viewable size diagonal
43.5 cm
Display number of colours
16.78 million colors
Scanning frequency
Horizontal scan range
29 - 80 kHz
Vertical scan range
48 - 75 Hz
Technical details
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
30 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
2 W
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
485 x 440 x 44 mm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
12.1 kg
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x VGA
Customer service details