location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F5608-L800 internal solid state drive 800 GB 2.5" SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F5608-L800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F5608-L800
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4057185674133
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:21:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu S26361-F5608-L800 internal solid state drive 800 GB 2.5" SAS :
The long product name of Fujitsu S26361-F5608-L800 internal solid state drive 800 GB 2.5" SAS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

800GB, SAS 2.5" (SFF) Enterprise with hot plug/hot replace tray
More>>>
Fujitsu S26361-F5608-L800 internal solid state drive 800 GB 2.5" SAS:
The official description of Fujitsu S26361-F5608-L800 internal solid state drive 800 GB 2.5" SAS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fujitsu offers a full line of Hard Drives and Solid State Drives for all your computer needs. Know your computer is in good hands with our performance tested and quality assured. Each drive is simple to setup and easy to use. Strap one in today and equip your computer with the hard drives more and more businesses trust.

Short summary description Fujitsu S26361-F5608-L800 internal solid state drive 800 GB 2.5" SAS:
This short summary of the Fujitsu S26361-F5608-L800 internal solid state drive 800 GB 2.5" SAS data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F5608-L800, 800 GB, 2.5", 12 Gbit/s

Long summary description Fujitsu S26361-F5608-L800 internal solid state drive 800 GB 2.5" SAS:
This is an auto-generated long summary of Fujitsu S26361-F5608-L800 internal solid state drive 800 GB 2.5" SAS based on the first three specs of the first five spec groups.

Fujitsu S26361-F5608-L800. SSD capacity: 800 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation

Features
SSD capacity *
800 GB
SSD form factor *
2.5"
Interface *
SAS
Component for *
Server/workstation
Features
Data transfer rate
12 Gbit/s
Hot-swap
Yes
Other features
Compliance certificates
RoHS
Country Distributor
Magyarország 2 distributor(s)
Deutschland 1 distributor(s)