location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F5313-L501 network card Internal Fiber 16 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F5313-L501
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F5313-L501
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053026740562
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:39:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu S26361-F5313-L501 network card Internal Fiber 16 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Support for 16 Gb/s, 8 Gb/s & 4 Gb/s Fibre Channel devices
  • - Provide superior performance for the enterprise
  • - High performance throughput
  • - 16Gbps full-duplex line rate per port (maximum)
  • - Overlapping protection domains (OPDs)
  • - Highest level of reliabilty
  • - Over 1.2 million IOPS
  • - Low latency in high transaction intensive applications and virtualized environments
Long product name Fujitsu S26361-F5313-L501 network card Internal Fiber 16 Mbit/s :
The long product name of Fujitsu S26361-F5313-L501 network card Internal Fiber 16 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QLE2670 Fibre Channel cards, Full Height / Low Profile
More>>>
Fujitsu S26361-F5313-L501 network card Internal Fiber 16 Mbit/s:
The official description of Fujitsu S26361-F5313-L501 network card Internal Fiber 16 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 16 Gb/s Fibre Channel Host Bus Adapters (HBA) for the PRIMERGY servers are ideal for virtualized environments and transaction intensive applications. The Adapters support the newest PCIe 3.0 standard for lower cooling and power costs. Reliability and security of datastreams to and from the PCI bus and Fibre Channel network are ensured through overlapping protection domains (OPDs).

Short summary description Fujitsu S26361-F5313-L501 network card Internal Fiber 16 Mbit/s:
This short summary of the Fujitsu S26361-F5313-L501 network card Internal Fiber 16 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F5313-L501, Internal, Wired, PCI Express, Fiber, 16 Mbit/s

Long summary description Fujitsu S26361-F5313-L501 network card Internal Fiber 16 Mbit/s:
This is an auto-generated long summary of Fujitsu S26361-F5313-L501 network card Internal Fiber 16 Mbit/s based on the first three specs of the first five spec groups.

Fujitsu S26361-F5313-L501. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Fiber. Maximum data transfer rate: 16 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
Fiber
Fiber ports quantity
1
Fiber optic connector
LC
PCI version
3.0
Network
Maximum data transfer rate *
16 Mbit/s
Network
Full duplex
Yes
Design
Component for *
Server
Internal *
Yes
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Country Distributor
Deutschland 1 distributor(s)
Österreich 1 distributor(s)