Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 2x10Gb SFP LoM Internal Fiber 10000Mbit/s networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2x10Gb SFP LoM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F5302-L211
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4053026713122
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16421
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 23 Nov 2017 14:03:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu 2x10Gb SFP LoM Internal Fiber 10000Mbit/s networking card :
The short editorial description of Fujitsu 2x10Gb SFP LoM Internal Fiber 10000Mbit/s networking card

2x 10Gb Ethernet Dynamic LoM interface card (10GBASE-SR and 10GBASE-LR supported)
More>>>
Fujitsu 2x10Gb SFP LoM Internal Fiber 10000Mbit/s networking card:
The official marketing text of Fujitsu 2x10Gb SFP LoM Internal Fiber 10000Mbit/s networking card as supplied by the manufacturer

Fujitsu is a leading provider of Tablet PCs, Slate PCs, Notebooks and Servers for businesses and consumers. Fujitsu Tablet PCs have become the standard in a wide variety of environments including Government, Healthcare, Sales Force Automation, and Education. In addition, customers have come to depend on the reliability, quality and innovation of Fujitsu products.

Short summary description Fujitsu 2x10Gb SFP LoM Internal Fiber 10000Mbit/s networking card:
This short summary of the Fujitsu 2x10Gb SFP LoM Internal Fiber 10000Mbit/s networking card data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 2x10Gb SFP LoM, Internal, Wired, PCI-E, Fiber, 10000 Mbit/s

Long summary description Fujitsu 2x10Gb SFP LoM Internal Fiber 10000Mbit/s networking card:
This is an auto-generated long summary of Fujitsu 2x10Gb SFP LoM Internal Fiber 10000Mbit/s networking card based on the first three specs of the first five spec groups.

Fujitsu 2x10Gb SFP LoM. Internal, Connectivity technology: Wired, Host interface: PCI-E, Interface: Fiber. Data transfer rate (max): 10000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Internal *
The product is built in.
Yes
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI-E
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Fiber
Fiber ports quantity
The number of sockets (ports) for fibers (cables).
2
Fiber optic connector
This terminates the end of an optical fiber, and enables quicker connection and disconnection than splicing. The connectors mechanically couple and align the cores of fibers so light can pass. Better connectors lose very little light due to reflection or misalignment of the fibers. In all there have been about 100 types of optic fiber connectors produced.
SFP+
Bandwidth
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
10000 Mbit/s
Networking
Fiber ethernet cabling technology
10GBASE-LR,10GBASE-SR
Performance
Compatible products
Other products that can be used with this product.
PY RX2540 M1
System requirements
Recommended usage
What the product should be used for, and how it should be used (e.g. ambient temperature).
Server
Country Distributor
France 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 2 distributor(s)
Deutschland 4 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)
X