Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 450GB SATA3 7.2K 450GB SAS internal hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450GB SATA3 7.2K
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F5245-L545
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6750
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 21 Nov 2017 01:01:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu 450GB SATA3 7.2K 450GB SAS internal hard drive :
The short editorial description of Fujitsu 450GB SATA3 7.2K 450GB SAS internal hard drive

450GB 15000rpm SAS 6Gb/s HDD Hot-Plug 3.5"
More>>>
Fujitsu 450GB SATA3 7.2K 450GB SAS internal hard drive:
The official marketing text of Fujitsu 450GB SATA3 7.2K 450GB SAS internal hard drive as supplied by the manufacturer

Fujitsu offers a full line of Hard Drives and Solid State Drives for all your computer needs. Know your computer is in good hands with our performance tested and quality assured. Each drive is simple to setup and easy to use. Strap one in today and equip your computer with the hard drives more and more businesses trust.

Short summary description Fujitsu 450GB SATA3 7.2K 450GB SAS internal hard drive:
This short summary of the Fujitsu 450GB SATA3 7.2K 450GB SAS internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 450GB SATA3 7.2K, 3.5", 450 GB, 15000 RPM, SAS, HDD

Long summary description Fujitsu 450GB SATA3 7.2K 450GB SAS internal hard drive:
This is an auto-generated long summary of Fujitsu 450GB SATA3 7.2K 450GB SAS internal hard drive based on the first three specs of the first five spec groups.

Fujitsu 450GB SATA3 7.2K. Hard drive size: 3.5", Hard drive capacity: 450 GB, Hard drive speed: 15000 RPM, Hard drive interface: SAS, Device type: HDD

Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
450 GB
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SAS
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
15000 RPM
Hard drive size *
The amount of data that the hard drive can store.
3.5"
Device type *
Type or category of the device.
HDD
Hard drive
Hot-swap
Yes
Hard drive interface transfer rate
6 Gbit/s
Packaging content
Quantity
The number of products there are.
1
Country Distributor
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)
X