location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu AMD Third-Generation Opteron 2344 HE processor 1.7 GHz 2 MB L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMD Third-Generation Opteron 2344 HE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3862-L170
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu AMD Third-Generation Opteron 2344 HE processor 1.7 GHz 2 MB L3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Opteron 2344 HE 1.7 GHz
  • - 2 MB L3 Socket F (1207)
  • - 64-bit
Long product name Fujitsu AMD Third-Generation Opteron 2344 HE processor 1.7 GHz 2 MB L3 :
The long product name of Fujitsu AMD Third-Generation Opteron 2344 HE processor 1.7 GHz 2 MB L3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Third-Generation Opteron 2344 HE, 1.7 GHz, L3 2 MB
More>>>
Fujitsu AMD Third-Generation Opteron 2344 HE processor 1.7 GHz 2 MB L3:
The official description of Fujitsu AMD Third-Generation Opteron 2344 HE processor 1.7 GHz 2 MB L3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Third-Generation AMD Opteron processors with Direct Connect Architecture can improve overall system performance and efficiency by eliminating traditional bottlenecks inherent in legacy architectures.

There are no front-side buses with Direct Connect Architecture.

Instead, the processors, memory controller and I/O are directly connected to the CPU and communicate at CPU speed.

Short summary description Fujitsu AMD Third-Generation Opteron 2344 HE processor 1.7 GHz 2 MB L3:
This short summary of the Fujitsu AMD Third-Generation Opteron 2344 HE processor 1.7 GHz 2 MB L3 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu AMD Third-Generation Opteron 2344 HE, AMD Opteron, Socket F (1207), 2344 HE, 1.7 GHz, 64-bit, 2 MB

Long summary description Fujitsu AMD Third-Generation Opteron 2344 HE processor 1.7 GHz 2 MB L3:
This is an auto-generated long summary of Fujitsu AMD Third-Generation Opteron 2344 HE processor 1.7 GHz 2 MB L3 based on the first three specs of the first five spec groups.

Fujitsu AMD Third-Generation Opteron 2344 HE. Processor family: AMD Opteron, Processor socket: Socket F (1207), Processor model: 2344 HE

Processor
Processor model *
2344 HE
Processor base frequency *
1.7 GHz
Processor family *
AMD Opteron
Processor socket *
Socket F (1207)
Processor
Processor operating modes *
64-bit
Processor cache
2 MB
Processor cache type
L3
Box *
No