Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 160GB 2.5" 7200 rpm SATA II 160GB Serial ATA II internal hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
160GB 2.5" 7200 rpm SATA II
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3661-L160
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7861
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 21 Nov 2017 00:39:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu 160GB 2.5" 7200 rpm SATA II 160GB Serial ATA II internal hard drive :
The short editorial description of Fujitsu 160GB 2.5" 7200 rpm SATA II 160GB Serial ATA II internal hard drive

160GB 2.5" 7200 rpm SATA II HDD, NCQ, incl. frame
More>>>

Fujitsu 160GB 2.5" 7200 rpm SATA II 160GB Serial ATA II internal hard drive:
The official marketing text of Fujitsu 160GB 2.5" 7200 rpm SATA II 160GB Serial ATA II internal hard drive as supplied by the manufacturer
Fujitsu offers a full line of Hard Drives for all your computer needs. Know your computer is in good hands with our performance tested and quality assured in both the popular IDE and SATA designed formats. Each drive is simple to setup and easy to use. Strap one in today and equip your computer with the hard drives more and more businesses trust.
Short summary description Fujitsu 160GB 2.5" 7200 rpm SATA II 160GB Serial ATA II internal hard drive:
This short summary of the Fujitsu 160GB 2.5" 7200 rpm SATA II 160GB Serial ATA II internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu 160GB 2.5" 7200 rpm SATA II, 2.5", 160 GB, 7200 RPM, Serial ATA II
Long summary description Fujitsu 160GB 2.5" 7200 rpm SATA II 160GB Serial ATA II internal hard drive :

Fujitsu 160GB 2.5" 7200 rpm SATA II. Hard drive size: 2.5", Hard drive capacity: 160 GB, Hard drive speed: 7200 RPM, Hard drive interface: Serial ATA II

This is an auto-generated long summary of Fujitsu 160GB 2.5" 7200 rpm SATA II 160GB Serial ATA II internal hard drive based on the first three specs of the first five spec groups.
Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
160 GB
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA II
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard drive size *
The amount of data that the hard drive can store.
2.5"
Compatible products
Other products that can be used with this product.
Celsius W420
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 60 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Other features
Internal
The product is built in.
Yes
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
3 Gbit/s
Number of products included
The number of products that are included in the package.
1 pc(s)
Native Command Queuing (NCQ)
Yes
Country Distributor
Nederland 1 distributor(s)
X