location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Intel Xeon X5647 2.93GHz 12MB TB processor L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon X5647 2.93GHz 12MB TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3612-L247
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2022 00:11:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Intel Xeon X5647 2.93GHz 12MB TB processor L3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence X5647 2.93 GHz
  • - 12 MB L3 Socket B (LGA 1366)
  • - Processor cores: 4 32 nm 64-bit 130 W
  • - Maximum internal memory supported by processor: 288 GB DDR3-SDRAM
Long product name Fujitsu Intel Xeon X5647 2.93GHz 12MB TB processor L3 :
The long product name of Fujitsu Intel Xeon X5647 2.93GHz 12MB TB processor L3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon X5647 2.93GHz 12MB, Turbo Boost 3.2 GHz
More>>>
Fujitsu Intel Xeon X5647 2.93GHz 12MB TB processor L3:
The official description of Fujitsu Intel Xeon X5647 2.93GHz 12MB TB processor L3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Xeon® Processor from Fujitsu is designed to deliver enhanced reliability and flexibility for server platforms. This processor offers excellent performance and headroom for peak Internet server loads, resulting in faster response times, support for more users and improved scalability. It has been tested and validated on Fujitsu systems to ensure it will work with your system. This processor is fully supported by Fujitsu Technical Support when used with a Fujitsu system.

Short summary description Fujitsu Intel Xeon X5647 2.93GHz 12MB TB processor L3:
This short summary of the Fujitsu Intel Xeon X5647 2.93GHz 12MB TB processor L3 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Intel Xeon X5647 2.93GHz 12MB TB, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 32 nm, X5647, 2.93 GHz, 64-bit

Long summary description Fujitsu Intel Xeon X5647 2.93GHz 12MB TB processor L3:
This is an auto-generated long summary of Fujitsu Intel Xeon X5647 2.93GHz 12MB TB processor L3 based on the first three specs of the first five spec groups.

Fujitsu Intel Xeon X5647 2.93GHz 12MB TB. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 32 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 288 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x, Compatibility: CELSIUS R570-2

Processor
Processor model *
X5647
Processor base frequency *
2.93 GHz
Processor family *
Intel® Xeon® 5000 Sequence
Processor cores *
4
Processor socket *
Socket B (LGA 1366)
Component for
Server/workstation
Processor lithography *
32 nm
Processor threads
8
System bus rate
5.86 GT/s
Processor operating modes *
64-bit
Processor boost frequency
3.2 GHz
Processor cache
12 MB
Processor cache type
L3
Thermal Design Power (TDP)
130 W
VID Voltage Range
0.750 - 1.350 V
Bus type
QPI
CPU multiplier (bus/core ratio)
22
Number of QPI links
2
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory
Maximum internal memory supported by processor
288 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066 MHz
Memory channels *
Triple-channel
ECC
Yes
Graphics
On-board graphics card *
No
Features
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Market segment
Server
CPU configuration (max)
2
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Operational conditions
Tcase
80.4 °C
Other features
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Compatibility
CELSIUS R570-2