location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Intel Xeon E5606 processor 2.13 GHz 8 MB L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon E5606
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3539-L116
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Intel Xeon E5606 processor 2.13 GHz 8 MB L3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5606 2.13 GHz
  • - 8 MB L3 Socket B (LGA 1366)
  • - Processor cores: 4 32 nm 64-bit 80 W
Long product name Fujitsu Intel Xeon E5606 processor 2.13 GHz 8 MB L3 :
The long product name of Fujitsu Intel Xeon E5606 processor 2.13 GHz 8 MB L3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5606 (2.13 GHz), 1066MHz, 4.8 GT/s, 8MB Cache
More>>>
Fujitsu Intel Xeon E5606 processor 2.13 GHz 8 MB L3:
The official description of Fujitsu Intel Xeon E5606 processor 2.13 GHz 8 MB L3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for industry-leading performance and maximum energy efficiency, these versatile 1-way and 2-way 64-bit multi-core servers and workstations are ideally suited to a wide range of infrastructure, cloud, high-density, and high performance computing (HPC) applications.

Features and benefits of the Intel® Xeon® processor 5600 series

Intelligent performance
Boost performance by up to 15 times over single-core servers with processors that intelligently adapt to your workload.

Intel® Turbo Boost Technology
Dynamically and automatically maximizes server application performance by increasing core frequencies, enabling faster speeds for specific threads, and mega-tasking workloads.

Intel® QuickPath Technology
Scalable shared memory architecture with high-speed, point-to-point processor interconnects, plus larger caches and larger memory for two-processor servers.

Large memory capacity
Up to 18 DIMM slots with up to 144 GB of main memory and up to 12 DIMM slots with up to 192 GB of memory support higher performance for your data intensive applications.

8 MB shared L3 cache with enhanced smart cache
Inclusive shared L3 cache increases application performance by reducing traffic to the processor cores.

Intel® I/O Acceleration Technology (Intel® I/OAT), with Intel® QuickData Technology
Moves data more efficiently through Intel® Xeon® processor-based workstations and server platforms for fast, scalable, and reliable network performance.

AES new instructions
Delivers robust encryption without needing additional appliances or increased performance overhead, improving CPU performance for encryption.

Automated energy efficiency
Get 45 percent more performance? than previous generations without increasing power consumption with servers based on next-generation 32nm process technology.

Integrated power gates
Allow idling cores to be reduced to near-zero power, independent of other cores, reducing server idle power consumption.

Automated low-power states
Automatically put processor, memory, and I/O controller into the lowest available power states that will meet the current workload while minimizing performance impact.

Flexible virtualization
Combine servers from multiple generations into the same virtualized server pool to extend failover, load balancing, and disaster recovery capability.

Intel® Virtualization Technology? (Intel® VT)
- Enables more operating systems and software to run in today’s virtual environments;
- Developed with virtualization software providers to enable greater functionality and compatibility compared to non-hardware-assisted virtual environments;
- Get the performance and headroom to improve the average virtualization performance over previous generations of two-processor servers.

Intel® Trusted Execution Technology? Provides enhanced virtualization security through hardware-based resistance to malicious software attacks at launch.

Short summary description Fujitsu Intel Xeon E5606 processor 2.13 GHz 8 MB L3:
This short summary of the Fujitsu Intel Xeon E5606 processor 2.13 GHz 8 MB L3 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Intel Xeon E5606, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 32 nm, E5606, 2.13 GHz, 64-bit

Long summary description Fujitsu Intel Xeon E5606 processor 2.13 GHz 8 MB L3:
This is an auto-generated long summary of Fujitsu Intel Xeon E5606 processor 2.13 GHz 8 MB L3 based on the first three specs of the first five spec groups.

Fujitsu Intel Xeon E5606. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 32 nm. Market segment: Server, Bandwidth: 26214.4 MB/s

Processor
Processor model *
E5606
Processor base frequency *
2.13 GHz
Processor family *
Intel® Xeon® 5000 Sequence
Processor cores *
4
Processor socket *
Socket B (LGA 1366)
Component for
Server/workstation
Processor lithography *
32 nm
Processor threads
4
System bus rate
4.8 GT/s
Processor operating modes *
64-bit
Processor cache
8 MB
Processor
Processor cache type
L3
Processor front side bus
1066 MHz
Thermal Design Power (TDP)
80 W
Box *
No
VID Voltage Range
0.750 - 1.350 V
Stepping
B1
CPU multiplier (bus/core ratio)
16
Processor code
SLC2N
Features
Market segment
Server
Bandwidth
26214.4 MB/s