Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 4GB DDR3-1333MHz, ECC 4GB DDR3 1333MHz ECC memory module

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB DDR3-1333MHz, ECC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3379-L3 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4049699389511 show
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 35867
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 16 Dec 2017 14:22:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu 4GB DDR3-1333MHz, ECC 4GB DDR3 1333MHz ECC memory module :
The short editorial description of Fujitsu 4GB DDR3-1333MHz, ECC 4GB DDR3 1333MHz ECC memory module

4GB DDR3, 1333MHz (PC3-10600), 240-pin DIMM, ECC
More>>>

Fujitsu 4GB DDR3-1333MHz, ECC 4GB DDR3 1333MHz ECC memory module:
The official marketing text of Fujitsu 4GB DDR3-1333MHz, ECC 4GB DDR3 1333MHz ECC memory module as supplied by the manufacturer
Memory module for CELSIUS W510.
Short summary description Fujitsu 4GB DDR3-1333MHz, ECC 4GB DDR3 1333MHz ECC memory module:
This short summary of the Fujitsu 4GB DDR3-1333MHz, ECC 4GB DDR3 1333MHz ECC memory module data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu 4GB DDR3-1333MHz, ECC, 4 GB, 1 x 4 GB, DDR3, 1333 MHz, 240-pin DIMM
Long summary description Fujitsu 4GB DDR3-1333MHz, ECC 4GB DDR3 1333MHz ECC memory module :

Fujitsu 4GB DDR3-1333MHz, ECC. Component for: PC/server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, ECC

This is an auto-generated long summary of Fujitsu 4GB DDR3-1333MHz, ECC 4GB DDR3 1333MHz ECC memory module based on the first three specs of the first five spec groups.
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Component for *
What this product is used as a part of (component for).
PC/server
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
240-pin DIMM
Memory
Memory layout (modules x size) *
1 x 4 GB
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Weight & dimensions
Package type
The type of product package e.g. box.
DIMM
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
Deutschland 4 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Italia 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)
Norway 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Suomi 1 distributor(s)
X