Fujitsu logo

Fujitsu 2 GB ( 2 x 1024 MB ) FB-DIMM 240-pin DDR2 memory module ECC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25741
Info modified on:
20 Dec 2018, 15:27:03
Short summary description Fujitsu 2 GB ( 2 x 1024 MB ) FB-DIMM 240-pin DDR2 memory module ECC:

Fujitsu 2 GB ( 2 x 1024 MB ) FB-DIMM 240-pin DDR2, 2 GB, DDR2, 667 MHz, 240-pin DIMM

Long summary description Fujitsu 2 GB ( 2 x 1024 MB ) FB-DIMM 240-pin DDR2 memory module ECC:

Fujitsu 2 GB ( 2 x 1024 MB ) FB-DIMM 240-pin DDR2. Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.