Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMECENTER SME rack 42U

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMECENTER SME rack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3327-L42
Category
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24131
This statistic is based on the 90425 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88406 free Open Icecat users.
Info modified on: 27 Dec 2019 11:34:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu PRIMECENTER SME rack 42U :
The short editorial description of Fujitsu PRIMECENTER SME rack 42U

PRIMECENTER SME rack
More>>>
Fujitsu PRIMECENTER SME rack 42U:
The official marketing text of Fujitsu PRIMECENTER SME rack 42U as supplied by the manufacturer

Industry Standard SME Rack as a lower cost option for mounting of all Fujitsu Siemens servers (PRIMERGY, PRIMEPOWER, storage products, BS2000), other vendors’ servers and rack components based on the 19-inch rack industry standard.
The PRIMECENTER SME rack is the basis for mounting rack configurations with all Fujitsu Siemens products, such as servers, operating devices and storage systems. Based on the industry standards DIN 41949 and IEC 297, the PRIMECENTER SME rack can also accommodate other products on the market that comply with these standards.

Short summary description Fujitsu PRIMECENTER SME rack 42U:
This short summary of the Fujitsu PRIMECENTER SME rack 42U data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMECENTER SME rack, 42U, 70 kg, 700 x 1000 x 1950 mm

Long summary description Fujitsu PRIMECENTER SME rack 42U:
This is an auto-generated long summary of Fujitsu PRIMECENTER SME rack 42U based on the first three specs of the first five spec groups.

Fujitsu PRIMECENTER SME rack. Rack capacity: 42U. Weight: 70 kg. Dimensions (WxDxH): 700 x 1000 x 1950 mm

Features
Rack capacity *
The spase that device fill in rack.
42U
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
70 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
700 x 1000 x 1950 mm
Customer service details
X