location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F3300-L700 graphics card AMD FirePro W7000 4 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F3300-L700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3300-L700 show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2018 23:45:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26361-F3300-L700 graphics card AMD FirePro W7000 4 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD FirePro W7000 4 GB GDDR5
  • - 4096 x 2160 pixels 256 bit PCI Express 3.0
  • - DisplayPorts quantity: 4
  • - DirectX version: 11 OpenGL version: 4.2
  • - 150 W
Long product name Fujitsu S26361-F3300-L700 graphics card AMD FirePro W7000 4 GB GDDR5 :
The long product name of Fujitsu S26361-F3300-L700 graphics card AMD FirePro W7000 4 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FirePro W7000 4096 MB graphics card PCIe x16
More>>>
Fujitsu S26361-F3300-L700 graphics card AMD FirePro W7000 4 GB GDDR5:
The official description of Fujitsu S26361-F3300-L700 graphics card AMD FirePro W7000 4 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AMD FirePro™ W7000 workstation graphics delivers incredible performance, superb visual quality and outstanding multidisplay design experiences to CAD/CAE professionals ─ all from a single-slot solution. Its 3D primitive graphics performance is up to 2.1 times faster than the competing solution,1 giving designers smoother interactivity when working with complex 3D models and allows them to quickly visualize and render designs.

AMD FirePro™ W7000 offers up to 1.7 times more memory bandwidth than the competing solution, bringing the unmatched application responsiveness that professionals working with advanced visualization, complex models, large data sets and video footage need.2

- Drive up to four displays with AMD Eyefinity technology, and up to six utilizing DisplayPort 1.2 multistreaming technology,3 enabling users to multitask across multiple applications with ease
- Is more than five times faster than competing solution in single precision compute performance4 due in part to AMD’s all-new Graphics Core Next (GCN) architecture
- One of the industry’s first and only high-end workstation graphics cards to support DisplayPort 1.2, enabling display resolutions well beyond what competing solutions offer.5
- Optimizations and certifications for many major CAD/CAE and media & entertainment applications
- Intelligent power saving and monitoring technologies for higher performance

Short summary description Fujitsu S26361-F3300-L700 graphics card AMD FirePro W7000 4 GB GDDR5:
This short summary of the Fujitsu S26361-F3300-L700 graphics card AMD FirePro W7000 4 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F3300-L700, FirePro W7000, 4 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description Fujitsu S26361-F3300-L700 graphics card AMD FirePro W7000 4 GB GDDR5:
This is an auto-generated long summary of Fujitsu S26361-F3300-L700 graphics card AMD FirePro W7000 4 GB GDDR5 based on the first three specs of the first five spec groups.

Fujitsu S26361-F3300-L700. Graphics processor family: AMD, Graphics processor: FirePro W7000. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11, OpenGL version: 4.2. Interface type: PCI Express 3.0. Cooling type: Active

Processor
Graphics processor family *
AMD
Graphics processor *
FirePro W7000
Maximum resolution *
4096 x 2160 pixels
Memory
Discrete graphics card memory *
4 GB
Graphics card memory type *
GDDR5
Memory bus *
256 bit
Memory bandwidth (max)
154 GB/s
Ports & interfaces
Interface type *
PCI Express 3.0
DisplayPorts quantity *
4
DisplayPort version
1.2
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
Shader model version *
5.0
OpenGL version *
4.2
Performance
Dual Link DVI *
No
Full HD
Yes
Design
Cooling type *
Active
Power
Power consumption (typical) *
150 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Minimum RAM
2048 MB
Packaging content
Interface adapters included
DVI - DisplayPort
User guide
Yes
Other features
HDMI
No
Compatible operating systems
Microsoft Windows 86, Windows 7, Windows XP, Windows Vista, Windows 8 Linux
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 21:23:44
Uk has collected 14 expert reviews for Fujitsu S26361-F3300-L700 graphics card AMD FirePro W7000 4 GB GDDR5 and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
tomshardware.co.uk
Updated:
2019-12-01 21:23:44
SPECviewperf 12 sets out to be the standard for evaluating workstation graphics cards by including the latest professional applications, more complex models, and synthetic workloads pulled from important market segments. We test 19 cards in the new suite...
0%
tomshardware.com
Updated:
2019-12-01 21:23:44
SPECviewperf 12 sets out to be the standard for evaluating workstation graphics cards by including the latest professional applications, more complex models, and synthetic workloads pulled from important market segments. We test 19 cards in the new suite...
0%
xbitlabs.com
Updated:
2019-12-01 21:23:44
Besides gaming graphics cards, we also test professional products in our labs. However, we have mostly limited ourselves to Nvidia solutions, leaving AMD ones out of our scope. For example, in our recent review of the Quadro K5000 we compared it with...
0%
tomshardware.com
Updated:
2019-12-01 21:23:44
We put 14 professional and seven gaming graphics cards from two generations through a number of workstation, general-purpose computing, and synthetic applications. By the end of our nearly 70 charts, you should know which board is right for your workload...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)