Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Hard disk SAS 146GB 15k 3Gb/s hot plug 3,5" 3.5"

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hard disk SAS 146GB 15k 3Gb/s hot plug 3,5"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3204-L514
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49869
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Jan 2019 10:01:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Hard disk SAS 146GB 15k 3Gb/s hot plug 3,5" 3.5" :
The short editorial description of Fujitsu Hard disk SAS 146GB 15k 3Gb/s hot plug 3,5" 3.5"

Hard disk SAS 146GB 15k 3Gb/s hot plug 3,5"
More>>>
Fujitsu Hard disk SAS 146GB 15k 3Gb/s hot plug 3,5" 3.5":
The official marketing text of Fujitsu Hard disk SAS 146GB 15k 3Gb/s hot plug 3,5" 3.5" as supplied by the manufacturer

Fujitsu offers a full line of Hard Drives and Solid State Drives for all your computer needs. Know your computer is in good hands with our performance tested and quality assured. Each drive is simple to setup and easy to use. Strap one in today and equip your computer with the hard drives more and more businesses trust.

Short summary description Fujitsu Hard disk SAS 146GB 15k 3Gb/s hot plug 3,5" 3.5":
This short summary of the Fujitsu Hard disk SAS 146GB 15k 3Gb/s hot plug 3,5" 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Hard disk SAS 146GB 15k 3Gb/s hot plug 3,5", 3.5", 146 GB, 15000 RPM

Long summary description Fujitsu Hard disk SAS 146GB 15k 3Gb/s hot plug 3,5" 3.5":
This is an auto-generated long summary of Fujitsu Hard disk SAS 146GB 15k 3Gb/s hot plug 3,5" 3.5" based on the first three specs of the first five spec groups.

Fujitsu Hard disk SAS 146GB 15k 3Gb/s hot plug 3,5". HDD size: 3.5", HDD capacity: 146 GB, HDD speed: 15000 RPM

Features
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
146 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
15000 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
SAS
Component for *
What this product is used as a part of (component for).
Server/Workstation
Features
Compatible products
Other products that can be used with this product.
PRIMERGY RX300 S3
Power
Operating voltage
Defines the range of operating voltages available
5 / 12 V
Other features
Internal
The product is built in.
Yes
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
3 Gbit/s
Brand Image Product code Product Stock Price from
CoreParts

CoreParts 3.5" SAS Hotswap 146GB 15K
(show image)
SA146005I402S 3.5" SAS Hotswap 146GB 15K 0,00
(excl. VAT)
0,00 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details