Fujitsu HD SAS 3GB/s 146GB 10k hot plug 3.5", 146 GB, 10000 RPM, 8 MB, 3.5", SAS
Fujitsu HD SAS 3GB/s 146GB 10k hot plug 3.5". HDD capacity: 146 GB, HDD speed: 10000 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: SAS