Fujitsu logo

Fujitsu AMD Dual-Core Opteron 285 processor 2.6 GHz 2 MB L2 Tray

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20445
Info modified on:
17 Jul 2025, 16:37:02
Short summary description Fujitsu AMD Dual-Core Opteron 285 processor 2.6 GHz 2 MB L2 Tray:

Fujitsu AMD Dual-Core Opteron 285, AMD Opteron, Socket 940, Tray, 2.6 GHz, 64-bit, 2 MB

Long summary description Fujitsu AMD Dual-Core Opteron 285 processor 2.6 GHz 2 MB L2 Tray:

Fujitsu AMD Dual-Core Opteron 285. Processor family: AMD Opteron, Processor socket: Socket 940, Package type: Tray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.