location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F3011-L201 network card 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F3011-L201
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3011-L201
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Nov 2017 03:43:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26361-F3011-L201 network card 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI
  • - 1000 Mbit/s
Long product name Fujitsu S26361-F3011-L201 network card 1000 Mbit/s :
The long product name of Fujitsu S26361-F3011-L201 network card 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ethernet Controller 2x1Gbit PCI-X PRO/1000MT Cu lp
More>>>
Fujitsu S26361-F3011-L201 network card 1000 Mbit/s:
The official description of Fujitsu S26361-F3011-L201 network card 1000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Conserve valuable PCI slot space in servers, eliminate server bottlenecks and migrate existing Category-5 networks to Gigabit Ethernet easily and cost-effectively with the Intel PRO/1000 MT Dual Port Server Adapter. Featuring flexible, auto-negotiating 10/100/1000 Mbps performance, the Intel PRO/1000 MT Dual Port Server Adapter is designed to automatically scale with growing networks. Enhance server performance further by teaming the two connections together or team with other Intel PRO Server Adapters using Intel's advanced server feature software to achieve multi-Gigabit scalability and redundant fail over capability. A compact form factor and swappable low-profile bracket allow this dual port Gigabit adapter to fit in even high-density, rack-mounted 1U and 2U servers. With a flexible design that fits almost any type of PCI bus.

Short summary description Fujitsu S26361-F3011-L201 network card 1000 Mbit/s:
This short summary of the Fujitsu S26361-F3011-L201 network card 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F3011-L201, Wired, PCI, 1000 Mbit/s

Long summary description Fujitsu S26361-F3011-L201 network card 1000 Mbit/s:
This is an auto-generated long summary of Fujitsu S26361-F3011-L201 network card 1000 Mbit/s based on the first three specs of the first five spec groups.

Fujitsu S26361-F3011-L201. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Network
Maximum data transfer rate *
1000 Mbit/s
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
Form factor
Plug-in
System requirements
Compatible operating systems
Microsoft Windows NT 4.0, SunSoft Solaris 7, Novell NetWare 4.2, Novell NetWare 4.11, Novell NetWare 5.1, Microsoft Windows 2000 Server, SunSoft Solaris 8, Novell NetWare 5.0, Microsoft Windows XP, Novell NetWare 6, Microsoft Windows XP 64-bit Edition, FreeBSD 4.0 or later, UnixWare 7.x, Microsoft Windows Server 2003, Linux 2.4.x, Open UNIX 8.x
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
0 - 85%
Other features
Compliance industry standards
IEEE 802.1Q, IEEE 802.3ab, IEEE 802.1p, IEEE 802.3x, IEEE 802.3ad (LACP), WfM 2.0
I/O ports
2 x RJ-45
PCI Bus
PCI-X / 133 MHz
Supported protocols
SNMP, DMI 2.0
Country Distributor
United Kingdom 1 distributor(s)