location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F2856-L248 graphics card GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F2856-L248
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2856-L248
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2017 02:13:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26361-F2856-L248 graphics card GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR3
  • - 2560 x 1600 pixels 384 bit PCI Express x16
  • - DVI-I ports quantity: 1
  • - DirectX version: 10
Long product name Fujitsu S26361-F2856-L248 graphics card GDDR3 :
The long product name of Fujitsu S26361-F2856-L248 graphics card GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Quadro FX4800, 1.5GB, PCIe
More>>>
Fujitsu S26361-F2856-L248 graphics card GDDR3:
The official description of Fujitsu S26361-F2856-L248 graphics card GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A new visual computing model is emerging based on the latest generation NVIDIA® Quadro® FX high-end graphics cards, like the Quadro FX 4800. Professional applications take advantage of the card’s advanced feature set, including 1.5 GB of graphics memory and high color fidelity, providing the right set of tools to deliver results that push the realms of visual computing. The Quadro FX 4800 is built on the second-generation NVIDIA GPU unified architecture, delivering up to 50% increased performance over the first generation through 192 processor cores.

Short summary description Fujitsu S26361-F2856-L248 graphics card GDDR3:
This short summary of the Fujitsu S26361-F2856-L248 graphics card GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F2856-L248, GDDR3, 384 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description Fujitsu S26361-F2856-L248 graphics card GDDR3:
This is an auto-generated long summary of Fujitsu S26361-F2856-L248 graphics card GDDR3 based on the first three specs of the first five spec groups.

Fujitsu S26361-F2856-L248. Graphics card memory type: GDDR3, Memory bus: 384 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10. Interface type: PCI Express x16. Cooling type: Active

Processor
CUDA *
Yes
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR3
Memory bus *
384 bit
Memory bandwidth (max)
76.8 GB/s
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
1
Performance
DirectX version *
10
Shader model version *
4.0
Design
Cooling type *
Active
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Other features
Mac compatibility
No