Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 256MB DDR SDRAM memory module 0.25 GB 266 MHz ECC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory module 256MB DDR SDRAM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2813-L211
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17719
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 07 Nov 2017 04:15:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu 256MB DDR SDRAM memory module 0.25 GB 266 MHz ECC :
The short editorial description of Fujitsu 256MB DDR SDRAM memory module 0.25 GB 266 MHz ECC

Memory module 256MB DDR SDRAM Scenic C610 E600 X101 P300
More>>>
Fujitsu 256MB DDR SDRAM memory module 0.25 GB 266 MHz ECC:
The official marketing text of Fujitsu 256MB DDR SDRAM memory module 0.25 GB 266 MHz ECC as supplied by the manufacturer

With new high-performance applications hitting the market daily, it's inevitable that you'll want to boost your notebook's performance sooner or later. Upgrade your memory and experience the difference.

Short summary description Fujitsu 256MB DDR SDRAM memory module 0.25 GB 266 MHz ECC:
This short summary of the Fujitsu 256MB DDR SDRAM memory module 0.25 GB 266 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Memory module 256MB DDR SDRAM, 0.25 GB, DDR, 266 MHz

Long summary description Fujitsu 256MB DDR SDRAM memory module 0.25 GB 266 MHz ECC:
This is an auto-generated long summary of Fujitsu 256MB DDR SDRAM memory module 0.25 GB 266 MHz ECC based on the first three specs of the first five spec groups.

Fujitsu Memory module 256MB DDR SDRAM. Internal memory: 0.25 GB, Internal memory type: DDR, Memory clock speed: 266 MHz, ECC

Features
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR
Features
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
266 MHz
ECC *
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Country Distributor
United Kingdom 1 distributor(s)
Customer service details
X