location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F2748-L38 graphics card NVIDIA NVS 300 0.5 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F2748-L38
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2748-L38 show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:27:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26361-F2748-L38 graphics card NVIDIA NVS 300 0.5 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA NVS 300 0.5 GB GDDR3
  • - 2560 x 1600 pixels 64 bit 790 MHz PCI Express x16
  • - DirectX version: 10.1 OpenGL version: 3.3
Long product name Fujitsu S26361-F2748-L38 graphics card NVIDIA NVS 300 0.5 GB GDDR3 :
The long product name of Fujitsu S26361-F2748-L38 graphics card NVIDIA NVS 300 0.5 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Quadro NVS 300 - 512MB DDR3, 790 MHz, 64bit, 14W
More>>>
Fujitsu S26361-F2748-L38 graphics card NVIDIA NVS 300 0.5 GB GDDR3:
The official description of Fujitsu S26361-F2748-L38 graphics card NVIDIA NVS 300 0.5 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional 2D and 3D office text and graphics display applications, DVI dual display applications, beamer presentation, Hardware prepared for picture and videorecording and editing for i.e. Internet presentations. Displaying of HDCP encrypted videos in full resolution.

Short summary description Fujitsu S26361-F2748-L38 graphics card NVIDIA NVS 300 0.5 GB GDDR3:
This short summary of the Fujitsu S26361-F2748-L38 graphics card NVIDIA NVS 300 0.5 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F2748-L38, NVS 300, 0.5 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description Fujitsu S26361-F2748-L38 graphics card NVIDIA NVS 300 0.5 GB GDDR3:
This is an auto-generated long summary of Fujitsu S26361-F2748-L38 graphics card NVIDIA NVS 300 0.5 GB GDDR3 based on the first three specs of the first five spec groups.

Fujitsu S26361-F2748-L38. Graphics processor family: NVIDIA, Graphics processor: NVS 300, Processor frequency: 520 MHz. Discrete graphics card memory: 0.5 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 790 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.3. Interface type: PCI Express x16. Cooling type: Passive

Processor
Graphics processor family *
NVIDIA
Graphics processor *
NVS 300
Processor frequency *
520 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Not supported
Memory
Discrete graphics card memory *
0.5 GB
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Memory clock speed
790 MHz
Ports & interfaces
Interface type *
PCI Express x16
DMS-59 ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
10.1
Shader model version *
4.1
OpenGL version *
3.3
HDCP
Yes
Dual Link DVI *
No
Design
Cooling type *
Passive
Weight & dimensions
Length
145 mm
Height
65 mm
Other features
HDMI
No
Compatible operating systems
Windows XP 32bit/ 64bit, Windows VISTA 32bit/ 64bit, Windows 7 32bit/ 64bit
Country Distributor
United Kingdom 1 distributor(s)