location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Nvidia Quadro NVS 315 1GB DDR3 GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nvidia Quadro NVS 315 1GB DDR3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2748-L316
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053026746090
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:27:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Nvidia Quadro NVS 315 1GB DDR3 GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA NVS 315 1 GB GDDR3
  • - 2560 x 1600 pixels 64 bit PCI Express x16
  • - DirectX version: 11 OpenGL version: 4.1
  • - 19.5 W
Long product name Fujitsu Nvidia Quadro NVS 315 1GB DDR3 GDDR3 :
The long product name of Fujitsu Nvidia Quadro NVS 315 1GB DDR3 GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Quadro NVS 315 1GB DDR3, 64-bit, PCI Express 2.0 x16, DMS-59 (1), DirectX 11
More>>>
Fujitsu Nvidia Quadro NVS 315 1GB DDR3 GDDR3:
The official description of Fujitsu Nvidia Quadro NVS 315 1GB DDR3 GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Business Graphics Solution to Drive all your Displays
The NVS 315 delivers exceptional flexibility and compatibility that lets you get the most from your existing display infrastructure. Drive all your DisplayPort, DVI, and VGA displays, regardless of display connectivity or chassis size. Even power two ultra-high resolution displays simultaneously at up to 2560x1600 using the NVS 315’s proven combination of hardware and software.

Gather insights faster from an expanded workspace of multiple high-resolution displays and get three times more graphics cores than previous-generation NVS solutions for significantly improved visualization. Plus, take advantage of 1 GB of on-board frame buffer memory to interact with more visually compelling content on larger, high-resolution displays.

NVS boards are designed with simplified IT management in mind, including advanced tools that make integrating and maintaining a large-scale PC deployment fast and easy. Plus, they allow remote query and control of graphics and user display settings for systems spread across installations.

FEATURES:
- DMS-59 Connector;
- DisplayPort 1.2 Support;
- DisplayPort with Audio Support;
- DVI-D Single-Link Support;
- VGA Support;
- nView Desktop Management Software Compatible;
- WMI Enterprise Management Software Compatible;
- HDCP Support;
- Mosaic Mode;
- Energy Star Enabling.

Short summary description Fujitsu Nvidia Quadro NVS 315 1GB DDR3 GDDR3:
This short summary of the Fujitsu Nvidia Quadro NVS 315 1GB DDR3 GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Nvidia Quadro NVS 315 1GB DDR3, NVS 315, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description Fujitsu Nvidia Quadro NVS 315 1GB DDR3 GDDR3:
This is an auto-generated long summary of Fujitsu Nvidia Quadro NVS 315 1GB DDR3 GDDR3 based on the first three specs of the first five spec groups.

Fujitsu Nvidia Quadro NVS 315 1GB DDR3. Graphics processor family: NVIDIA, Graphics processor: NVS 315. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1. Interface type: PCI Express x16. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
48
Graphics processor family *
NVIDIA
Graphics processor *
NVS 315
Maximum resolution *
2560 x 1600 pixels
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Maximum displays per videocard
2
FireStream
No
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Ports & interfaces
Interface type *
PCI Express x16
DMS-59 ports quantity
1
Performance
PhysX
No
Performance
TV tuner integrated *
No
DirectX version *
11
Shader model version *
5.0
OpenGL version *
4.1
HDCP
Yes
Dual Link DVI *
No
Design
Cooling type *
Active
Number of slots
1
Product colour
Black, Green
Power
Power consumption (typical) *
19.5 W
System requirements
Minimum system requirements
PCI Express 2.0 x16
Weight & dimensions
Length
144.7 mm
Height
68.5 mm
Packaging content
Bundled software
nView
Sustainability
Sustainability certificates
ENERGY STAR
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)