location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Nvidia Quadro NVS 280 GDDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nvidia Quadro NVS 280
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2748-L227
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:38:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Nvidia Quadro NVS 280 GDDR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR
  • - 2048 x 1536 pixels 64 bit PCI
  • - DirectX version: 8.1 OpenGL version: 1.3
Long product name Fujitsu Nvidia Quadro NVS 280 GDDR :
The long product name of Fujitsu Nvidia Quadro NVS 280 GDDR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nvidia Quadro NVS 280 64 MB PCI
More>>>
Fujitsu Nvidia Quadro NVS 280 GDDR:
The official description of Fujitsu Nvidia Quadro NVS 280 GDDR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NVIDIA Quadro NVS 280 PCI Graphics Controller is a low profile, dual-head graphics card. It provides professional 2D graphics with next-generation multi-display capabilities. Easily installed with a setup wizard, this controller integrates seamlessly with the Microsoft® Windows® environment. NVIDIA's multi-display software, nView, lets users fully operate on dual displays and create up to 32 individual desktops. The NVIDIA Quadro NVS 280 PCI Graphics Controller delivers workstation graphics productivity with stability, high image quality, and fast performance.

The NVIDIA Quadro NVS 280 PCI Graphics Controller is ideal for desktop users such as telesales-center representatives or advanced Excel spreadsheet analysts who require the flexibility of dual-monitor displays.

Short summary description Fujitsu Nvidia Quadro NVS 280 GDDR:
This short summary of the Fujitsu Nvidia Quadro NVS 280 GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Nvidia Quadro NVS 280, GDDR, 64 bit, 2048 x 1536 pixels, PCI

Long summary description Fujitsu Nvidia Quadro NVS 280 GDDR:
This is an auto-generated long summary of Fujitsu Nvidia Quadro NVS 280 GDDR based on the first three specs of the first five spec groups.

Fujitsu Nvidia Quadro NVS 280. Graphics card memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 8.1, OpenGL version: 1.3. Interface type: PCI

Processor
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
350 MHz
Memory
Graphics card memory type *
GDDR
Memory bus *
64 bit
Ports & interfaces
I/O ports
1 x DVI-I - DMS-59
Interface type *
PCI
Performance
DirectX version *
8.1
OpenGL version *
1.3
System requirements
Minimum RAM
128 MB
Minimum storage drive space
50 MB
Other features
Mac compatibility
No
Dimensions (WxDxH)
66 x 168
Compatible operating systems
Microsoft Windows NT, Microsoft Windows 2000/XP