Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Windows Server 2008 R2 SP1 Datacenter (2 CPU)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Windows Server 2008 R2 SP1 Datacenter (2 CPU)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2567-L331
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4051554338688
Category
The operating system is the program that gets started first when you switch on your computer or server. All other applications depend on it for correct operation. Some examples of popular operating systems are Microsoft Windows, Mac OS and Linux.
operating systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 25578
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 01 Sep 2017 10:00:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Windows Server 2008 R2 SP1 Datacenter (2 CPU) :
The short editorial description of Fujitsu Windows Server 2008 R2 SP1 Datacenter (2 CPU)

Windows Server 2008 R2 SP1 Datacenter, 2-CPU, Reseller Option Kit, DVD, Multi
More>>>

Fujitsu Windows Server 2008 R2 SP1 Datacenter (2 CPU):
The official marketing text of Fujitsu Windows Server 2008 R2 SP1 Datacenter (2 CPU) as supplied by the manufacturer
The Operating System for Large-Scale Virtualization and Scale-Up Workloads

Windows Server 2008 DatacenterWindows Server 2008 R2 Datacenter is optimized for large-scale virtualization on small to large server systems and for workloads that require the highest levels of scalability, reliability, and availability to support large, mission-critical applications.

With unlimited virtualization use rights and a hypervisor-based virtualization technology, Windows Server 2008 R2 Datacenter provides the flexibility and cost savings to easily run large numbers of virtualized Windows Server instances.

Windows Server 2008 R2 Datacenter supports the memory and processing needs of large-scale, business-critical workloads such as ERP, databases, server consolidations, and custom and line-of-business applications. Windows Server 2008 R2 Enterprise contains all the features of Windows Server 2008 R2 Enterprise plus:

Windows Server 2008 R2 Enterprise contains all the features of Windows Server 200 R2 Enterprise plus:

Large-Scale Virtualization

Server virtualization technology lets you optimize system utilization and resources and realize significant infrastructure and management cost savings. Windows Server 2008 R2 Datacenter provides an ideal platform for enterprise-scale virtualization.

Windows Server 2008 R2 Datacenter features Hyper-V, a flexible high-performance hypervisor-based virtualization technology.

In addition, Windows Server 2008 R2 Datacenter licenses include unlimited virtualization rights, meaning that you have rights to run an unlimited number of Windows Server instances on servers licensed with Windows Server 2008 R2 Datacenter. This gives you the benefits of virtualization while helping to reduce license management headaches and costs, thus helping you:

- Logically consolidate servers and streamline management.
- Reduce the cost associated with power, cooling, and data center space.
- Increase the availability of your systems. (The quick migration feature enables you to easily move running virtual machines between their physical hosts.)
- Reduce server sprawl by using multiple virtual machines hosted on a physical server.

Increased Scalability

As organizations rapidly grow and change, IT infrastructures must remain flexible and scalable to help support, manage, and secure expanded functionality, an influx of additional users and locations, and increasingly robust applications.

Windows Server 2008 R2 Datacenter easily scales to adapt to the increased needs of data warehousing and transaction processing. This scalability also allows for improved resource planning. Windows Server 2008 R2 Datacenter provides:

- Support for up to 64 x64 Sockets (256 logical processors) and 2 terabytes of RAM.
- Support for a virtually unlimited number of virtual private network (VPN) connections.
- Authentication and authorization for a virtually unlimited number of network access service and network policy server connections.

High Availability

Succeeding in the global marketplace requires that remote employees and international customers and partners have around-the-clock access to information. A disruption in services can result in diminished productivity and lost opportunities.

Windows Server 2008 R2 Datacenter offers features that enhance the availability of your applications and services, including failover clustering, dynamic hardware partitioning, and the Windows Server 2008 R2 High Availability Program.

Failover Clustering

Windows Server 2008 R2 Datacenter provides robust, rapid failover clustering that is easy to manage and automatically takes action in the event of a failed node, maintaining service so that users experience minimal disruption. Failover clustering in Windows Server 2008 R2 Datacenter supports up to 16 nodes and provides:

- Dynamic failover for both planned and unplanned server downtime.
- Scalability by adding nodes as your needs increase.
- Geographically dispersed clustering.

High availability is also about avoiding downtime before it occurs. The risk of downtime due to driver issues has been decreased in Windows Server 2008 R2 Datacenter, because nonessential functions have been removed by default. The result is a singularly productive operating system, optimized for running the most demanding data center workloads.

Dynamic Hardware Partitioning

Windows Server 2008 R2 Datacenter further enhances server availability with dynamic hardware partitioning. Windows Server 2008 R2 Datacenter works with one or more isolated hardware partitions, each assigned its own processors, memory, and I/O host bridges that are independent from any other hardware partitions. You can hot replace or add additional processors and memory to these partitions without restarting the server. This increases the reliability, availability, and serviceability of your servers; for example, you can replace a processor that shows signs of failing or add spare processors to a partition as demand increases.

Windows Server 2008 R2 High Availability Program

For customers whose business demands the highest levels of availability, Microsoft offers the Windows Server 2008 R2 High Availability Program. Microsoft developed this optional program to provide customers with mission-critical server requirements with the highest quality server hardware configurations, support for Windows Server 2008 R2 Datacenter, and change-management processes for the most reliable and complete Windows Server solutions.

The Windows Server 2008 R2 High Availability Program provides the support you need to ensure maximum uptime for your applications.
Short summary description Fujitsu Windows Server 2008 R2 SP1 Datacenter (2 CPU):
This short summary of the Fujitsu Windows Server 2008 R2 SP1 Datacenter (2 CPU) data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu Windows Server 2008 R2 SP1 Datacenter (2 CPU), 32 GB, 0.5 GB, Multilingual, DVD-ROM, 1.4 GHz
Long summary description Fujitsu Windows Server 2008 R2 SP1 Datacenter (2 CPU) :

Fujitsu Windows Server 2008 R2 SP1 Datacenter (2 CPU). Minimum hard disk space: 32 GB, Minimum RAM: 0.5 GB. Language version: Multilingual. Minimum system requirements: DVD-ROM, Minimum processor: 1.4 GHz

This is an auto-generated long summary of Fujitsu Windows Server 2008 R2 SP1 Datacenter (2 CPU) based on the first three specs of the first five spec groups.
System requirements
Minimum hard disk space *
The minimum hard disk space required to store or run a computer program or operating system.
32 GB
Minimum RAM *
The smallest amount of RAM (random access memory) required to perform a particular function.
0.5 GB
Architecture support
64-bit computing *
The use of processors that have datapath widths, integer size, and memory addresses widths of 64 bits (eight octets). In 2003 64-bit CPUs were introduced to the (previously 32-bit) mainstream personal computer arena in the form of the x86-64 and 64-bit PowerPC processor architectures and in 2012 even into the ARM architecture targeting smartphones and tablet computers, first sold on September 20, 2013 in the iPhone 5S powered by the ARMv8-A Apple A7 SoC.
Yes
Features
Language version *
The version of the language used in software etc. for example English (ENG).
Multilingual
Other features
Minimum system requirements
DVD-ROM
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
1.4 GHz
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Number of servers
2
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Italia 1 distributor(s)
Switzerland 2 distributor(s)
Magyarország 1 distributor(s)
Danmark 2 distributor(s)
Norway 1 distributor(s)
X