Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Windows Server 2008 R2 Foundation, ROK

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Windows Server 2008 R2 Foundation, ROK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2567-L301
Category
The operating system is the program that gets started first when you switch on your computer or server. All other applications depend on it for correct operation. Some examples of popular operating systems are Microsoft Windows, Mac OS and Linux.
operating systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 34144
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 09 Feb 2017 07:14:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Windows Server 2008 R2 Foundation, ROK :
The short editorial description of Fujitsu Windows Server 2008 R2 Foundation, ROK

Microsoft Windows Server 2008 R2 Foundation Reseller Option Kit (ROK)
More>>>

Fujitsu Windows Server 2008 R2 Foundation, ROK:
The official marketing text of Fujitsu Windows Server 2008 R2 Foundation, ROK as supplied by the manufacturer
The New Cost-Effective Technology Foundation
The proven and reliable technology of Windows Server Foundation provides you with a foundation to run most small-business applications. It’s an affordable platform for the core portfolio of IT capabilities, including file and print sharing, remote access and security. A simple and familiar Windows experience makes it easy for organizations to get up and running.
As the heart of a true local area network, Windows Server Foundation lets employees exchange data securely, without requiring e-mail or the Internet access. Additionally, Windows Server Foundation provides an easy upgrade path to higher-end versions of Windows Server, so your IT solution can grow as your business grows.
Windows Server Foundation can grow along with your businesses, providing the ability to upgrade to a higher-capability edition of Windows Server as needed. Easy availability of skilled manpower, compatibility with most hardware devices, and the peace of mind gained from running a genuine Windows-based server helps you achieve the highest return on investment.

Windows Server 2008 R2 Foundation is designed to meet your needs better than traditional alternatives:

General purpose server
Windows Foundation Server provides you with a dependable and affordable technology foundation for running your business applications and for sharing information and resources. Being based on Windows Server 2008 R2, you can run not only core infrastructure, remote desktop services, and identity management solutions for your business—you can support you core LOB applications built on the simplicity and technical capabilities that Windows Server 2008 R2 provides.

Provides channel convenience
Buying Window Server Foundation could never be easier. Windows Server Foundation comes pre-installed along with your server hardware saving you the efforts of separately procuring and installing the operating system on the server hardware. And as Windows Server Foundation is supported by an extensive network of trusted Microsoft partners, you can rest assured that your investment is reliable.

Make your first server investment
Ensuring your initial server investment is key to the success of your IT, Windows Foundation provides an ideal first server supporting your single-server network. Windows Server Foundation can be also deployed in a variety of ways to meet your needs – providing flexibility. Best of all, Windows Server Foundation is full upgradable to higher versions for when your business grows – the Windows Server family grows with you. You can know that your investment in Windows Foundation server will ensure you data and applications will be reliable, secure and provide room for you to grow as needed.
Short summary description Fujitsu Windows Server 2008 R2 Foundation, ROK:
This short summary of the Fujitsu Windows Server 2008 R2 Foundation, ROK data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu Windows Server 2008 R2 Foundation, ROK, 8 GB, 0.5 GB, 1.4 GHz
Long summary description Fujitsu Windows Server 2008 R2 Foundation, ROK :

Fujitsu Windows Server 2008 R2 Foundation, ROK. Minimum hard disk space: 8 GB, Minimum RAM: 0.5 GB. Minimum processor: 1.4 GHz

This is an auto-generated long summary of Fujitsu Windows Server 2008 R2 Foundation, ROK based on the first three specs of the first five spec groups.
System requirements
Minimum hard disk space *
The minimum hard disk space required to store or run a computer program or operating system.
8 GB
Minimum RAM *
The smallest amount of RAM (random access memory) required to perform a particular function.
0.5 GB
Architecture support
64-bit computing *
The use of processors that have datapath widths, integer size, and memory addresses widths of 64 bits (eight octets). In 2003 64-bit CPUs were introduced to the (previously 32-bit) mainstream personal computer arena in the form of the x86-64 and 64-bit PowerPC processor architectures and in 2012 even into the ARM architecture targeting smartphones and tablet computers, first sold on September 20, 2013 in the iPhone 5S powered by the ARMv8-A Apple A7 SoC.
Yes
Other features
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
1.4 GHz
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Country Distributor
Nederland 2 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Italia 1 distributor(s)
Switzerland 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Norway 1 distributor(s)
Sverige 1 distributor(s)
X