location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F2542-L480 computer case part Universal Other

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F2542-L480
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2542-L480
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4049699423734
Category:
Components of a computer case.
Computer Case Parts Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Dec 2018 18:09:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26361-F2542-L480 computer case part Universal Other
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Other
  • - Compatible chassis type: Universal
  • - Rubber
  • - Black
Long product name Fujitsu S26361-F2542-L480 computer case part Universal Other :
The long product name of Fujitsu S26361-F2542-L480 computer case part Universal Other. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Accessories 4 rubber feet for vertical position, Black
More>>>
Short summary description Fujitsu S26361-F2542-L480 computer case part Universal Other:
This short summary of the Fujitsu S26361-F2542-L480 computer case part Universal Other data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F2542-L480, Universal, Other, Rubber, Black, 4 pc(s)

Long summary description Fujitsu S26361-F2542-L480 computer case part Universal Other:
This is an auto-generated long summary of Fujitsu S26361-F2542-L480 computer case part Universal Other based on the first three specs of the first five spec groups.

Fujitsu S26361-F2542-L480. Compatible chassis type: Universal, Type: Other, Material: Rubber. Quantity per pack: 4 pc(s)

Features
Compatible chassis type *
Universal
Type *
Other
Material
Rubber
Features
Product colour
Black
Packaging data
Quantity per pack
4 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)