Fujitsu logo

Fujitsu S26361-F2530-L730 graphics card GDDR4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30147
Info modified on:
20 Dec 2018, 15:28:16
Short summary description Fujitsu S26361-F2530-L730 graphics card GDDR4:

Fujitsu S26361-F2530-L730, GDDR4, 256 bit, 2560 x 1600 pixels, PCI Express x1

Long summary description Fujitsu S26361-F2530-L730 graphics card GDDR4:

Fujitsu S26361-F2530-L730. Graphics card memory type: GDDR4, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1. Interface type: PCI Express x1. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.