Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu RemoteView PSU 220V AC ext f Primergy power adapter/inverter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RemoteView PSU 220V AC ext f Primergy
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2425-L300
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7461
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu RemoteView PSU 220V AC ext f Primergy power adapter/inverter :
The short editorial description of Fujitsu RemoteView PSU 220V AC ext f Primergy power adapter/inverter

RemoteView PSU 220V AC ext f Primergy
More>>>
Fujitsu RemoteView PSU 220V AC ext f Primergy power adapter/inverter:
The official marketing text of Fujitsu RemoteView PSU 220V AC ext f Primergy power adapter/inverter as supplied by the manufacturer

Fujitsu Siemens Computers enables people to freely access information and services anywhere and at any time with world-leading products, services and solutions, thus ensuring people's success within a knowledge-based society. Fujitsu Siemens is committed to meeting and exceeding your expectations and to earning your respect as the long-term IT partner of choice.

Short summary description Fujitsu RemoteView PSU 220V AC ext f Primergy power adapter/inverter:
This short summary of the Fujitsu RemoteView PSU 220V AC ext f Primergy power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu RemoteView PSU 220V AC ext f Primergy, 16 V, 45 x 94 x 28 mm

Long summary description Fujitsu RemoteView PSU 220V AC ext f Primergy power adapter/inverter:
This is an auto-generated long summary of Fujitsu RemoteView PSU 220V AC ext f Primergy power adapter/inverter based on the first three specs of the first five spec groups.

Fujitsu RemoteView PSU 220V AC ext f Primergy. Output voltage: 16 V. Dimensions (WxDxH): 45 x 94 x 28 mm

Features
Output voltage *
16 V
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
45 x 94 x 28 mm
Customer service details
X