Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCSI external cable HD68(S)-HD68(S) 5m SCSI cable

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCSI external cable HD68(S)-HD68(S) 5m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2400-L50
Category
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15490
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 29 Mar 2017 11:45:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu SCSI external cable HD68(S)-HD68(S) 5m SCSI cable :
The short editorial description of Fujitsu SCSI external cable HD68(S)-HD68(S) 5m SCSI cable

SCSI external cable HD68(S)-HD68(S) 5m
More>>>
Fujitsu SCSI external cable HD68(S)-HD68(S) 5m SCSI cable:
The official marketing text of Fujitsu SCSI external cable HD68(S)-HD68(S) 5m SCSI cable as supplied by the manufacturer

As a pioneer in the field of high availability and Internet traffic/content management, Fujitsu develops a wide range of cables and connectivity solutions. Fujitsu testing is among the most rigorous in the industry so you can be confident that you're receiving the highest quality and dependability.

Short summary description Fujitsu SCSI external cable HD68(S)-HD68(S) 5m SCSI cable:
This short summary of the Fujitsu SCSI external cable HD68(S)-HD68(S) 5m SCSI cable data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCSI external cable HD68(S)-HD68(S) 5m, 5 m, 2 x 68 pin HD D-Sub (HD-68) - M

Long summary description Fujitsu SCSI external cable HD68(S)-HD68(S) 5m SCSI cable:
This is an auto-generated long summary of Fujitsu SCSI external cable HD68(S)-HD68(S) 5m SCSI cable based on the first three specs of the first five spec groups.

Fujitsu SCSI external cable HD68(S)-HD68(S) 5m. Cable length: 5 m, Connector(s): 2 x 68 pin HD D-Sub (HD-68) - M

Features
Cable length *
How long the cable is.
5 m
Features
Connector(s)
2 x 68 pin HD D-Sub (HD-68) - M
Country Distributor
Deutschland 2 distributor(s)
Customer service details
X