Fujitsu s2-1602, 1280 x 1024 pixels, Rack mounting, 40 W, 1U, Black
Fujitsu s2-1602. Keyboard port type: PS/2, Mouse port type: PS/2. Maximum resolution: 1280 x 1024 pixels. Product colour: Black, Rack capacity: 1U, Certification: EN55022 Class A, EN55024, EN61000-3-3, FCC15 Class A, VCCI Class A, IEC950, EN60950, UL.... Power consumption (typical): 40 W. Weight: 3.6 kg