Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 40GB int SCSI DLT8000 tape drive Internal DLT

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tape Drive 40GB int SCSI DLT8000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2232-L3
Category
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
Tape Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6463
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu 40GB int SCSI DLT8000 tape drive Internal DLT :
The short editorial description of Fujitsu 40GB int SCSI DLT8000 tape drive Internal DLT

Tape Drive 40GB int SCSI DLT8000
More>>>
Fujitsu 40GB int SCSI DLT8000 tape drive Internal DLT:
The official marketing text of Fujitsu 40GB int SCSI DLT8000 tape drive Internal DLT as supplied by the manufacturer

Tape drives from Fujitsu Siemens Computers for PRIMERGY systems are based on established technology that offers the best scalability at competitive prices.

Short summary description Fujitsu 40GB int SCSI DLT8000 tape drive Internal DLT:
This short summary of the Fujitsu 40GB int SCSI DLT8000 tape drive Internal DLT data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Tape Drive 40GB int SCSI DLT8000, DLT, 2:1, SCSI (LVD/SE), 5.25" Half-height, 60 ms, 250000 h

Long summary description Fujitsu 40GB int SCSI DLT8000 tape drive Internal DLT:
This is an auto-generated long summary of Fujitsu 40GB int SCSI DLT8000 tape drive Internal DLT based on the first three specs of the first five spec groups.

Fujitsu Tape Drive 40GB int SCSI DLT8000. Type: DLT, Compression ratio: 2:1, Interface: SCSI (LVD/SE). Native capacity: 40 GB, Compressed capacity: 80 GB, Drive device, buffer size: 8 MB. Sustained data transfer rate (compressed): 12 MB/s, Sustained data transfer rate (native): 6 MB/s. I/O ports: 1 x Fast Wide SCSI - 68 pin HD D-Sub (HD-68)

Performance
Internal *
The product is built in.
Yes
Type *
Characteristics of the device.
DLT
Compression ratio *
The ratio between the uncompressed file size and compressed size. Thus a representation that compresses a 10MB file to 2MB has a compression ratio of 10/2 = 5, often notated as an explicit ratio, 5:1 (read "five" to "one"), or as an implicit ratio, 5/1.
2:1
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
SCSI (LVD/SE)
Form factor
The shape or design of the product.
5.25" Half-height
Access time
60 ms
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
250000 h
Storage
Native capacity *
Actual medium capacity without applying compression.
40 GB
Compressed capacity *
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
80 GB
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Storage
Media types supported
The types of media which can be used with this product.
DLT
Data transmission
Sustained data transfer rate (compressed)
12 MB/s
Sustained data transfer rate (native)
6 MB/s
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40 °C
Other features
I/O ports
An interface on a device to which you can connect another device.
1 x Fast Wide SCSI - 68 pin HD D-Sub (HD-68)
Customer service details
X