Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu MicroSaver Twin Master Access 2.2m Metallic,Orange cable lock

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MicroSaver Twin Master Access
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F1650-L610
Category
Cable with a locking mechanism already permanently integrated.
cable locks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4764
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 11 Jan 2018 12:25:50
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Fujitsu MicroSaver Twin Master Access 2.2m Metallic,Orange cable lock:
This short summary of the Fujitsu MicroSaver Twin Master Access 2.2m Metallic,Orange cable lock data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu MicroSaver Twin Master Access, Round key, Steel, 2.2 m, 5.3 mm, Metallic, Orange
Long summary description Fujitsu MicroSaver Twin Master Access 2.2m Metallic,Orange cable lock :

Fujitsu MicroSaver Twin Master Access. Lock type: Round key, Material: Steel, Cable length: 2.2 m

This is an auto-generated long summary of Fujitsu MicroSaver Twin Master Access 2.2m Metallic,Orange cable lock based on the first three specs of the first five spec groups.
Features
Lock type *
The type of lock on the device.
Round key
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Steel
Features
Cable length *
How long the cable is.
2.2 m
Cable diameter *
The distance from one side of the cable to the other, with a straight line going through the middle of the cable.
5.3 mm
Colour of product *
The colour e.g. red, blue, green, black, white.
Metallic, Orange
X