location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMEPOWER CELVIN NAS Q700 server Desktop Marvell 1.2 GHz 0.5 GB DDR2-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMEPOWER
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CELVIN NAS Server Q700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26341-F103-L170 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMEPOWER CELVIN NAS Q700 server Desktop Marvell 1.2 GHz 0.5 GB DDR2-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Marvell 1.2 GHz
  • - 0.5 GB DDR2-SDRAM
  • - Desktop
Long product name Fujitsu PRIMEPOWER CELVIN NAS Q700 server Desktop Marvell 1.2 GHz 0.5 GB DDR2-SDRAM :
The long product name of Fujitsu PRIMEPOWER CELVIN NAS Q700 server Desktop Marvell 1.2 GHz 0.5 GB DDR2-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CELVIN NAS Server Q700, Marvell 6281 1.2GHz, 512MB DDR2, 2x SATA, Gigabit Ethernet, black
More>>>
Fujitsu PRIMEPOWER CELVIN NAS Q700 server Desktop Marvell 1.2 GHz 0.5 GB DDR2-SDRAM:
The official description of Fujitsu PRIMEPOWER CELVIN NAS Q700 server Desktop Marvell 1.2 GHz 0.5 GB DDR2-SDRAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CELVIN® NAS Servers are an all-in-one, high performance devices, designed principally for storage-hungry SOHO users but also for SMB users or home enthusiasts. They satisfy the needs of state-of-the-art business for centralized data management and enable users to set up and administrate the CELVIN® NAS Server easily. Saving data, managing and sharing files over multiple platforms was never so easy.

Standard
- „„Out-of-the-box functionality
- „„Assembled and tested in Germany

Add-on package
- „„Surveillance IP-cameras on request

Customer-specific configuration
- „„Development environment for NAS expansion by users

Reliability
- „„Service-friendly cabinet
- „„3-years spare part supply
- „„Country-specific warranty
- „„Top-up services are available

Business Server Feature
- „„Flexible usage, access and integration of the device and capacity due to:
- „„Windows active directory support for centralized account information in complex organizations
- „„iSCSI target for simple and platform independent IP-capacity provision
- „„Multiple options for file management, remote access and database usage

Multimedia Features
- „„Extensive and set-up transfer or streaming of media files in a network but also excellent download features via:
- „„iTunes Server
- „„Twonky Media Server
- „„BitTorrent Client

Backup Management
- „„Complete backup and 24/7 availability concept for clients and CELVIN®NAS Server itself due to:
- „„Powerful PC-client backup software with multiple backup modes: instant /schedule / auto-sync
- „„Encrypted remote replication; in order to save the CELVIN® NAS Server data at a different location
- „„One- touch USB copy for different destination folders
- „„Backup to external storage device

Short summary description Fujitsu PRIMEPOWER CELVIN NAS Q700 server Desktop Marvell 1.2 GHz 0.5 GB DDR2-SDRAM:
This short summary of the Fujitsu PRIMEPOWER CELVIN NAS Q700 server Desktop Marvell 1.2 GHz 0.5 GB DDR2-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMEPOWER CELVIN NAS Server Q700, 1.2 GHz, 0.5 GB, DDR2-SDRAM, Serial ATA, Desktop

Long summary description Fujitsu PRIMEPOWER CELVIN NAS Q700 server Desktop Marvell 1.2 GHz 0.5 GB DDR2-SDRAM:
This is an auto-generated long summary of Fujitsu PRIMEPOWER CELVIN NAS Q700 server Desktop Marvell 1.2 GHz 0.5 GB DDR2-SDRAM based on the first three specs of the first five spec groups.

Fujitsu PRIMEPOWER CELVIN NAS Server Q700. Processor family: Marvell, Processor frequency: 1.2 GHz. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Chassis type: Desktop

Processor
Processor family *
Marvell
Processor frequency *
1.2 GHz
Processor cores
1
Number of processors installed
1
Memory
Internal memory *
0.5 GB
Internal memory type *
DDR2-SDRAM
Storage
HDD interface
Serial ATA
HDD size
3.5"
Number of HDDs supported
2
RAID support *
Yes
Hot-swap
No
Optical drive type *
No
Network
Supported network protocols
TCP/IP, DHCP, CIFS/SMB, AFP. NFS v3, HTTP, HTTPS, FTP, DDNS, NTP
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
3
Design
Chassis type *
Desktop
Software
Compatible operating systems *
Windows XP/Server 2003/Vista/7 Mac OS X Linux Unix
Power
Redundant power supply (RPS) support *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Certificates
Certification
CE, FCC
Weight & dimensions
Width
85 mm
Depth
218.4 mm
Height
165.5 mm
Weight
1.36 kg
Other features
Flash memory
16 MB
Mac compatibility
No
iSCSI support
Yes
S.M.A.R.T. support
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-04-22 01:22:14
Uk has collected 2 expert reviews for Fujitsu PRIMEPOWER CELVIN NAS Q700 server Desktop Marvell 1.2 GHz 0.5 GB DDR2-SDRAM and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%